EN
  • EN
  • DE

CD4010BNSR

Part No CD4010BNSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 18V 16SO / Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 3mA, 36mA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number CD4010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD4010BNSRG4,CD4010BNSRE4,-CD4010BNSRG4-NDR,TEXTISCD4010BNSR,CD4010BNSRE4-ND,296-28691-2,296-28691-1,CD4010BNSR-ND,CD4010BNSRG4-ND,296-28691-6,-CD4010BNSR-NDR,-CD4010BNSRE4-NDR,-CD4010BNSRG4,2156-CD4010BNSR,-296-28691-1-ND,-CD4010BNSRE4
Standard Package 2,000
Win Source Part Number 1051499-CD4010BNSR
Ultra Librarian 3D Model Ultra Librarian CD4010BNSR CAD Model

Description

Product Overview: Texas Instruments CD4010BNSR

The CD4010BNSR is a high-performance CMOS hex non-inverting buffer/converters designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 4000 series, known for its robustness and versatility in various digital applications. The device is specifically crafted to convert CD4000 series digital signals to levels that are compatible with NMOS and TTL logic families.

The CD4010BNSR features six independent non-inverting buffers with a wide operating voltage range from 3V to 18V. This makes it an ideal choice for interfacing between different logic levels in a mixed-voltage environment. The high sink and source current capabilities of 6.8mA at 10V ensure reliable performance when driving loads or other logic inputs.

With its standardized symmetrical output characteristics, the CD4010BNSR guarantees consistent and predictable performance across all six buffers. The device also boasts a high noise immunity characteristic of CMOS devices, which is crucial for applications operating in electrically noisy environments or those that require stable operation over a wide range of temperatures.

Available in a 14-pin plastic small-outline package (NSR suffix), the CD4010BNSR is designed for easy integration into surface-mounted PCB designs. Its compact form factor is an advantage for space-constrained applications, while the lead-free and RoHS-compliant package ensures environmental friendliness and compliance with current regulations.

Applications for the CD4010BNSR are diverse, ranging from digital signal buffering and level conversion to logic signal amplification and voltage translation in systems such as computers, instrumentation, telecommunication devices, and portable electronics. Its reliable performance and adaptability to various voltage levels make it a go-to component for engineers and designers looking to create flexible and robust digital circuits.

In summary, the Texas Instruments CD4010BNSR is a versatile, high-performance hex non-inverting buffer/converter that excels in interfacing and level translation tasks within digital systems. Its wide voltage range, high current capability, and noise immunity make it an essential component in any digital designer's toolkit.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4120 $51.5000
300+ $0.3380 $101.4000
460+ $0.3275 $150.6500
635+ $0.3169 $201.2315
820+ $0.3063 $251.1660
1,095+ $0.2747 $300.7965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,660 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess