EN
  • EN
  • DE

74HC240D,653

Part No 74HC240D,653
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER/LINE DVR OCT 20SOIC / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series 74HC
Package Bulk
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number 74HC240
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-74HC240D,653,568-74HC240D,653TR,NEXNXP74HC240D,653,954-74HC240D653
Standard Package 2,000
Win Source Part Number 1210263-74HC240D,653
Ultra Librarian 3D Model Ultra Librarian 74HC240D,653 CAD Model

Description

Product Overview: 74HC240D,653

The 74HC240D,653 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility in a wide range of digital applications. This integrated circuit is specifically designed to serve as an octal inverting buffer/line driver with 3-state outputs, making it an ideal choice for driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: Octal Inverting Buffer/Line Driver with 3-state outputs.
  • Operating Voltage: Ranges from 2.0V to 6.0V, providing compatibility with TTL levels and the ability to interface with a wide range of other logic families.
  • High Noise Immunity: Possesses a balanced propagation delay and transition times, granting the device a significant noise immunity and stable performance.
  • Current Drive Capacity: Capable of driving up to 15mA at the outputs, allowing it to drive multiple loads simultaneously.
  • Pin Configuration: Comes in a standard SO-20 package, ensuring easy integration into various circuit designs.
  • Temperature Range: Operates reliably over an extended temperature range from -40°C to +125°C, suitable for industrial applications.

Applications

The versatility of the 74HC240D,653 makes it suitable for a variety of digital applications, including:

  • Bus driver interfaces
  • Memory buffer registers
  • Input/output port drivers
  • Data communication lines
  • Control systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HC240D,653 is produced with strict quality control measures and rigorous testing to ensure it meets the industry standards for reliability and performance. Users can confidently incorporate this device into their systems, expecting a long operational lifespan and consistent functionality.

Environmental Compliance

Adhering to environmental regulations, the 74HC240D,653 is lead-free and RoHS compliant, minimizing the ecological footprint and making it suitable for use in environmentally sensitive applications.

Whether you are designing a complex digital system or simply need a reliable buffer or line driver, the 74HC240D,653 from NXP Semiconductors offers the performance and quality that engineers and designers can trust.

You May Also Be Interested in

SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3674 $51.4360
335+ $0.3015 $101.0025
515+ $0.2921 $150.4315
710+ $0.2826 $200.6460
920+ $0.2732 $251.3440
1,225+ $0.2450 $300.1250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,450 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess