EN
  • EN
  • DE

CD74HC367M96

Part No CD74HC367M96
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 16SOIC / Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC367
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-14523-1,-CD74HC367M96-NDR,296-14523-2,CD74HC367M96E4-ND,296-14523-2-ND,296-CD74HC367M96TR,CD74HC367M96G4-ND,296-14523-1-ND,296-14523-6,-296-14523-1-ND,296-14523-6-ND,296-14523-6-NDR,-CD74HC367M96E4-NDR,296-CD74HC367M96DKR,-CD74HC367M96G4,296-CD74HC367M96CT,-CD74HC367M96E4,-CD74HC367M96G4-NDR,CD74HC367M96E4,CD74HC367M96G4,-296-14523-1
Standard Package 2,500
Win Source Part Number 1028856-CD74HC367M96
Ultra Librarian 3D Model Ultra Librarian CD74HC367M96 CAD Model

Description

Product Overview: CD74HC367M96

The CD74HC367M96 is a high-speed CMOS logic hex non-inverting buffer and line driver designed to be used in high-performance computing and telecommunications applications. Manufactured by Texas Instruments, this integrated circuit is part of their 74HC family, known for combining the high noise immunity of CMOS with the speed of TTL circuits.

Key Features

  • Logic Type: Hex Non-Inverting Buffer/Line Driver
  • Number of Elements: 6
  • Number of Bits per Element: 1
  • Output Type: 3-State
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature Range: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16

Performance Characteristics

The CD74HC367M96 features high fan-out, balanced propagation delays, and symmetrical output impedance, which contribute to its reliable performance. The device also has a broad operating voltage range, making it versatile for different logic level requirements. Its 3-state outputs ensure efficient bus line driving with high-impedance state during disablement.

Applications

This IC is suitable for a variety of applications, including:

  • Buffer for address and data bus lines
  • Logic level shifting
  • Driving heavy loads
  • Signal buffering in telecommunications
  • Computing systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74HC367M96 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and telecommunications sectors. The device is also RoHS compliant, ensuring it meets current environmental standards for hazardous substances.

Ordering Information

The CD74HC367M96 is available in tape and reel packaging, facilitating efficient assembly for high-volume production. Its standard 16-pin SOIC footprint allows for compatibility with common board layouts, making it a convenient choice for designers and manufacturers alike.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3614 $50.5960
340+ $0.2965 $100.8100
525+ $0.2873 $150.8325
720+ $0.2780 $200.1600
935+ $0.2687 $251.2345
1,250+ $0.2409 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,128 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess