The ON Semiconductor NLU2G16AMX1TCG is a high-performance, dual universal gate integrated circuit designed for various applications that require logic functions. This versatile component is part of ON Semiconductor's extensive logic gate product line, providing reliable and efficient solutions for complex digital systems.
Key Features
- Logic Type: Dual 2-Input Universal Gate
- Package: Ultra-small MicroPak™ package
- Operating Voltage Range: 1.65V to 5.5V
- High Speed: tPD = 4.3ns (Typ) at VCC = 3.3V
- Low Power Consumption: 20µA maximum ICC
- Output Drive Capability: 8mA at 3.3V
- Temperature Range: -55°C to +125°C
- Lead-Free and RoHS Compliant
Product Description
The NLU2G16AMX1TCG from ON Semiconductor is a dual universal gate that combines the functions of AND, OR, NAND, NOR, XOR, and XNOR logic gates in a single package. This IC is capable of operating over a wide voltage range from 1.65V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels. The device's fast propagation delay and low power consumption make it an excellent choice for power-sensitive and timing-critical applications.
Constructed in an ultra-small MicroPak™ package, the NLU2G16AMX1TCG is optimized for space-constrained applications. Its compact footprint and low profile are particularly advantageous for portable and handheld devices. Despite its small size, the device offers robust performance with a temperature range of -55°C to +125°C, ensuring reliability in harsh environments.
The dual universal gate is also designed with the environment in mind, being lead-free and RoHS compliant. This reflects ON Semiconductor's commitment to environmentally sustainable manufacturing practices and helps customers meet regulatory requirements for electronic products.
In summary, the NLU2G16AMX1TCG is a versatile and efficient solution for designers looking to implement multiple logic functions with a single IC. Its high-speed performance, low power consumption, and small package size make it a smart choice for a wide range of applications, including consumer electronics, automotive systems, and industrial controls.