EN
  • EN
  • DE

MIC1555BM5

Part No MIC1555BM5
Manufacturer Microchip Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 5MHZ SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type 555 Type, Timer/Oscillator (Single)
Frequency 5MHz
Supply Voltage - Operating 2.7 V to 18 V
Operating Supply Current 350μA
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-5
Mounting Surface Mount
Win Source Part Number 038381-MIC1555BM5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC1555BM5 CAD Model

Description

Microchip Technology's MIC1555BM5: A Compact Timing Solution

The MIC1555BM5 from Microchip Technology is a versatile, miniature timer IC that offers a wide range of timing capabilities in a compact SOT-23-5 package. Designed to meet the needs of a variety of applications, this precision timer is capable of producing accurate time delays or frequencies.

Key Features

  • Adjustable Timing: The MIC1555BM5 allows for user-adjustable timing settings that can generate delays from microseconds to hours, making it incredibly versatile for different applications.
  • Low Power Consumption: This IC is optimized for low power consumption, which is ideal for battery-powered devices and applications where energy efficiency is crucial.
  • Supply Voltage Range: It operates over a supply voltage range of 2.7V to 18V, providing flexibility in various power environments.
  • High Frequency Operation: Capable of operating at frequencies up to 5MHz, the MIC1555BM5 is suitable for high-speed applications.
  • Temperature Stability: The timer maintains stable operation over a temperature range of -40°C to +85°C, ensuring reliability in diverse environments.
  • Simple External Components: Requiring only an external resistor and capacitor to set the timing intervals, this IC is easy to implement into designs.

Applications

The MIC1555BM5 is an ideal choice for a broad range of applications, including:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Frequency division
  • Battery-powered devices

Why Choose MIC1555BM5?

Engineers and designers opt for the MIC1555BM5 for its compact size, ease of use, and the reliability that comes with the Microchip Technology name. Its SOT-23-5 package makes it an excellent choice for space-constrained applications. Whether it's used in consumer electronics, automotive systems, or industrial controls, the MIC1555BM5 delivers precise timing solutions in a tiny footprint.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
NEC
TIMER CIRCUIT
Need more? Email Us
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.7841
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3928 $55.7120
90+ $1.1429 $102.8610
140+ $1.1071 $154.9940
190+ $1.0714 $203.5660
245+ $1.0357 $253.7465
325+ $0.9286 $301.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,545 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess