EN
  • EN
  • DE

CC1310F32RSMT

Part No CC1310F32RSMT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SIMPLELINK SUB-1 GHZ ULTRA-LOW P / Cost-effective, ultra-low-power Wi-Fi, Bluetooth® low energy, Sub-1 GHz, Ethernet, Zigbee, Thread, and host MCU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard 802.15.4, General ISM
Frequency 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz
Data Rate (Maximum) 50kbps
Power - Output 10dBm
Sensitivity -124dBm
Memory Size 32kB Flash, 16kB RAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 15
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.4mA
Current - Transmitting 13.5mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 771266-CC1310F32RSMT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name CC1310
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC1310F32RSMT CAD Model

Description

Product Overview: Texas Instruments CC1310F32RSMT

The Texas Instruments CC1310F32RSMT is a state-of-the-art wireless microcontroller (MCU) that combines a flexible, very low-power RF transceiver with a powerful 48-MHz ARM Cortex-M3 processor in a robust surface-mount package. This device is part of the CC1310 family of ultra-low-power, long-range wireless MCUs designed for a wide range of applications such as industrial monitoring, home automation, wireless sensor networks, and smart energy solutions.

Key Features

  • Ultra-Low Power Consumption: One of the defining features of the CC1310F32RSMT is its energy efficiency. It is optimized for low-power operations, which makes it ideal for battery-powered applications where longevity is crucial.
  • Integrated RF Transceiver: The device includes a powerful RF transceiver that supports the Sub-1 GHz frequency bands, offering excellent range and robustness against interference, which is essential for reliable wireless communication in challenging environments.
  • Powerful ARM Cortex-M3 Processor: At the heart of the CC1310F32RSMT is a 48-MHz ARM Cortex-M3 processor, providing ample computational power for complex algorithms and application code, ensuring smooth and efficient operation.
  • Memory and Storage: The MCU comes with 32KB of RAM and an integrated 128KB of in-system programmable flash, providing sufficient space for application code and data storage.
  • Advanced Security Features: Security is a priority for wireless devices, and the CC1310F32RSMT includes hardware support for AES-128 encryption, ensuring secure data transmission.
  • Flexible Peripherals: A range of built-in peripherals, including serial interfaces, ADCs, and timers, offer flexibility in connecting to other components and sensors, making it a versatile choice for various applications.

Applications

The CC1310F32RSMT is designed for a multitude of applications that require long-range wireless connectivity and low-power operation. It is particularly well-suited for:

  • Wireless Sensor Networks
  • Home and Building Automation
  • Smart Grid and Metering
  • Industrial Monitoring and Control
  • Internet of Things (IoT) Devices

With its combination of long-range connectivity, low power consumption, and powerful processing capabilities, the Texas Instruments CC1310F32RSMT MCU is an excellent choice for developers looking to create advanced wireless solutions that can operate for years on a single battery.

You May Also Be Interested in

Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3750 $55.0000
90+ $1.1283 $101.5470
140+ $1.0930 $153.0200
190+ $1.0577 $200.9630
245+ $1.0225 $250.5125
330+ $0.9167 $302.5110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess