EN
  • EN
  • DE

CC1260RGZT

Part No CC1260RGZT
Manufacturer Texas Instruments
Catalog Unclassified
Description IC HYBRID PLC COMM 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Tape & Reel
Product Status Active
Base Product Number CC1260
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 771263-CC1260RGZT
Ultra Librarian 3D Model Ultra Librarian CC1260RGZT CAD Model

Description

The CC1260RGZT is a high-performance RF transceiver designed by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's CC1260 family, which is renowned for its low-power wireless communication capabilities. The CC1260RGZT is specifically engineered to meet the needs of industrial and consumer applications that require robust and reliable wireless connectivity.

Key Features

  • Frequency Range: The CC1260RGZT operates in the sub-1 GHz band, offering excellent penetration and range for various wireless applications.
  • Low Power Consumption: Designed for battery-operated devices, this transceiver boasts an ultra-low power consumption profile, ensuring longer battery life and reduced maintenance costs.
  • High Performance: With its advanced modulation techniques, the CC1260RGZT provides a high link budget, which translates to better signal quality and extended range.
  • Programmability: The device features a highly programmable system that allows for flexible adjustment of parameters to suit specific application requirements.
  • Integration: The CC1260RGZT comes in a compact form factor with an integrated analog front-end and a digital interface, simplifying design and reducing external component count.

Applications

  • Wireless Sensor Networks
  • Home and Building Automation
  • Smart Grid Infrastructure
  • Industrial Monitoring and Control
  • Wireless Alarm and Security Systems

The CC1260RGZT from Texas Instruments is an ideal choice for developers looking to create energy-efficient and long-range wireless solutions. Its robust design and advanced features ensure that it can meet the stringent requirements of modern wireless communication systems.

For detailed technical specifications, application notes, and support resources, developers can visit the Texas Instruments website or contact their support team for further assistance with their design and implementation needs.

You May Also Be Interested in

NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess