EN
  • EN
  • DE

CALVC164245IDLREP

Part No CALVC164245IDLREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRNSLTR BIDIRECTIONAL 48SSOP / Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel (TR),Cut Tape (CT)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 2.3 V ~ 3.6 V
Voltage - VCCB 3 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number CALVC164245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-18092-2,296-18092-1,296-18092-1-NDR,TEXTISCALVC164245IDLREP,-296-18092-1-ND,-CALVC164245IDLREP-NDR,2156-CALVC164245IDLREP,296-18092-2-NDR,-296-18092-1,-V62/05612-01XE-NDR,-V62/05612-01XE,-296-18092-1-NDR,V62/05612-01XE
Standard Package 1,000
Win Source Part Number 1020318-CALVC164245IDLREP
Ultra Librarian 3D Model Ultra Librarian CALVC164245IDLREP CAD Model

Description

The Texas Instruments CALVC164245IDLREP is a high-performance, 16-bit bus transceiver designed with the precision and reliability required for critical applications in military and aerospace industries. This device is part of TI's Enhanced Products (EP) portfolio, tailored to meet the stringent requirements of harsh operating environments.

With its wide bus architecture, the CALVC164245IDLREP is ideal for facilitating bidirectional communication between two data buses. The direction of data flow is determined by the DIR input, while the output enable (OE) input allows the user to place the output in high-impedance mode, thus enabling multiple devices to share a data bus.

The device operates over a broad voltage range of 2.7V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels. This flexibility ensures compatibility with a wide range of digital systems. Additionally, the CALVC164245IDLREP is characterized for operation from -55°C to +125°C, ensuring reliable performance in extreme temperature conditions.

The bus transceiver also boasts low power consumption, which is critical for energy-sensitive systems. It features balanced drive and receiving capabilities, minimizing line reflections and reducing signal distortion to maintain signal integrity even at high speeds. This makes it an excellent choice for high-speed data transfer applications.

Texas Instruments has designed the CALVC164245IDLREP with a latch-up performance that exceeds 250mA per JESD 17, and it is also ESD protected. The device comes in a robust, surface-mount package that is suitable for automated assembly processes and is also RoHS compliant.

In summary, the Texas Instruments CALVC164245IDLREP is a robust, high-speed bus transceiver that offers reliable performance for data-intensive applications where quality and dependability are paramount. Its military and aerospace suitability, combined with the support for a wide range of operating conditions, makes it an essential component for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9505 $54.7525
12+ $8.9851 $107.8212
18+ $8.7043 $156.6774
24+ $8.4235 $202.1640
31+ $8.1427 $252.4237
42+ $7.3004 $306.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess