EN
  • EN
  • DE

SN74LV244ARGYR

Part No SN74LV244ARGYR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 16mA, 16mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-VQFN (3.5x4.5)
Win Source Part Number 1100170-SN74LV244ARGYR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV244ARGYR CAD Model

Description

The SN74LV244ARGYR is a high-performance, octal buffer and line driver designed to facilitate low-voltage operation and drive capability, manufactured by the renowned semiconductor company, Texas Instruments. This device is specifically engineered to deliver both high-speed data transmission and robust drive strength while maintaining low power consumption.

Key Features

  • Logic Type: The SN74LV244ARGYR is categorized as an octal buffer/driver with 3-state outputs, ideal for driving bus lines or buffer memory address registers.
  • Operating Voltage: It operates at a wide range of voltages from 2V to 5.5V, making it suitable for interfacing with both TTL and CMOS technologies.
  • Drive Capability: This device can source and sink up to 24mA at the outputs, providing excellent drive capabilities that are essential for high-speed data buses.
  • Speed: It offers fast propagation delays and output transition times, which are crucial for high-speed applications.
  • Package: The SN74LV244ARGYR comes in a VQFN (RGY) package with 20 pins, ensuring a compact footprint for space-constrained applications.
  • Temperature Range: The device is designed to operate over a broad temperature range, from -40°C to 85°C, allowing for use in various environmental conditions.

Applications

The versatility of the SN74LV244ARGYR makes it a prime choice for a wide array of electronic applications. It is extensively used in:

  • Bus transceivers
  • Memory address drivers
  • Buffer memory address registers
  • Backplane driver circuits
  • Input/output port drivers

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality and reliability. The SN74LV244ARGYR is no exception, as it is produced under strict quality control measures and is subjected to rigorous testing to ensure it meets industry standards for performance and durability.

For designers and engineers seeking a reliable octal buffer/driver that offers low-voltage operation, high drive strength, and fast data rates, the SN74LV244ARGYR from Texas Instruments is an exceptional choice that balances performance with power efficiency.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3223 $51.5680
335+ $0.3020 $101.1700
515+ $0.2918 $150.2770
740+ $0.2714 $200.8360
960+ $0.2612 $250.7520
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,360 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess