EN
  • EN
  • DE

BUF05703PWR

Part No BUF05703PWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP TFT-LCD 14TSSOP / Video Amp 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Manufacturer Texas Instruments
Packaging Reel - TR
Product Status Not For New Designs
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 800 kHz
Slew Rate 1V/µs
Current - Supply 1.7 mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 16V
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number BUF05703
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-15206-1-NDR,-296-15206-1-ND,296-BUF05703PWRTR,-BUF05703PWR-NDR,296-15206-2-ND,BUF05703PWRG4,BUF05703PWRG4-ND,TEXTISBUF05703PWR,296-BUF05703PWRCT-ND,-296-15206-1-NDR,296-BUF05703PWRCT,296-BUF05703PWRDKR-ND,296-15206-2-NDR,-296-15206-1,2156-BUF05703PWR,-BUF05703PWRG4,296-15206-1,296-15206-2,-BUF05703PWRG4-NDR,296-15206-6,296-15206-6-NDR,296-BUF05703PWRDKR
Standard Package 2,000
Win Source Part Number 1319459-BUF05703PWR
Ultra Librarian 3D Model Ultra Librarian BUF05703PWR CAD Model

Description

Product Overview: BUF05703PWR from Texas Instruments

The BUF05703PWR is a high-performance, octal-channel buffer and level shifter manufactured by Texas Instruments, designed to meet the demands of a wide range of applications. This integrated circuit is part of TI's extensive buffer and line driver product line, offering a seamless solution for interfacing between different voltage domains in your electronic designs.

Key Features

  • Voltage Level Shifting: This device can shift between different voltage levels, making it perfect for multi-voltage systems.
  • Octal Channels: It features eight independent buffer channels, providing ample interfacing capability within a single package.
  • High-Speed Operation: The BUF05703PWR is designed for high-speed operation, ensuring minimal signal delay and excellent performance in fast digital circuits.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Wide Operating Temperature Range: The device is robust and reliable, with an operating temperature range that suits industrial and automotive requirements.

Applications

The versatility of the BUF05703PWR makes it suitable for a broad range of applications, including:

  • Data acquisition systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Industrial control and automation
  • Consumer electronics

Technical Specifications

Parameter Value
Supply Voltage Range 2.3V to 5.5V
Channels 8
Output Type Push-Pull
Package TSSOP-14
Operating Temperature -40°C to +85°C

The BUF05703PWR from Texas Instruments is a reliable and efficient solution for your circuit design challenges, offering the quality and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2592 $50.3680
100+ $1.0332 $103.3200
150+ $1.0010 $150.1500
210+ $0.9687 $203.4270
270+ $0.9364 $252.8280
360+ $0.8395 $302.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess