Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications General Purpose
Number of Circuits 1
Slew Rate 165 V/μs
Operating Supply Current 12mA
Channel Output Current 20mA
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1058011-LT1195CN8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1195CN8#PBF CAD Model

Description

LT1195CN8#PBF - Operational Amplifier

The LT1195CN8#PBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer a perfect balance of speed and power efficiency. This op-amp is housed in an 8-pin PDIP package, making it suitable for a wide range of applications, including but not limited to, telecommunication systems, test equipment, and data acquisition systems.

Key Features:

  • High Frequency: The LT1195CN8#PBF boasts a gain bandwidth product of 50MHz, which is ideal for fast signal amplification in high-speed circuits.
  • Low Distortion: Its low total harmonic distortion (THD) ensures high fidelity signal amplification, making it suitable for audio processing and other applications that require clean amplification.
  • Low Noise: With its low noise characteristics, this op-amp minimizes the introduction of unwanted signals, preserving the integrity of the original input.
  • Single Supply Operation: It can operate from a single supply voltage, simplifying power supply design and making it compatible with a variety of systems.
  • Output Swing: The LT1195CN8#PBF offers rail-to-rail output swing, providing the maximum possible dynamic range, which is especially useful in low voltage applications.

Applications:

With these features, the LT1195CN8#PBF is an excellent choice for a range of applications, including:

  • Video Amplifiers
  • Cable Drivers
  • ADC/DAC Buffers
  • Active Filters
  • Signal Conditioning

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT1195CN8#PBF is no exception. It is designed to meet high standards of reliability and performance, ensuring stable operation over its intended lifespan. The "PBF" suffix indicates that this product is lead-free and RoHS compliant, reflecting Linear Technology's dedication to environmental responsibility.

Conclusion:

The LT1195CN8#PBF operational amplifier from Linear Technology stands out with its combination of high speed, low distortion, and efficiency. Whether for professional, industrial, or hobbyist applications, this op-amp is a robust choice for those who require precise and reliable signal amplification.

You May Also Be Interested in

Maxim Integrated
IC AMP VOLTAGE FEEDBACK 20TSSOP
Lowest to $4.9380
ECAD model for MAX4396EUP+T
Maxim Integrated
IC AMP GENERAL PURPOSE 8SOIC
Lowest to $0.9384
ECAD model for MAX4030EESA+
RF Micro Devices
IC AMP MODULE 65MHZ SOT115J
Need more? Email Us
ECAD model for R0605250L
NJR Corporation/NJRC
Lowest to $3.2766
ECAD model for NJM2581M-TE1
Analog Devices Inc.
IC AMP VIDEO 24SMT
Need more? Email Us
ECAD model for HMC813LC4B
NJR Corporation/NJRC
Lowest to $5.4965
ECAD model for NJM2267M-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2277MG(TE2)
Renesas Electronics America
360MHz, Low Power, Video Operational Amplifier with Output Limiting | IC OPAMP CFA 360MHZ LP 8-SOIC
Need more? Email Us
ECAD model for HFA1135IBZ
Linear Technology
IC AMP CURRENT FEEDBACK 14SOIC
Lowest to $42.2984
ECAD model for LT1251CS#PBF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention