EN
  • EN
  • DE

BUF01900AIDRCT

Part No BUF01900AIDRCT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC PROG VOLTAGE SOURCE 10VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Rail-to-Rail
Number of Circuits 1
Operating Supply Current 900μA
Channel Output Current 100mA
Supply Voltage - Operating 7 V to 18 V
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 1025092-BUF01900AIDRCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUF01900AIDRCT CAD Model

Description

The BUF01900AIDRCT from Texas Instruments is a high-precision voltage buffer designed to provide accurate and stable voltage for precision applications. This advanced buffer is part of Texas Instruments' broad portfolio of high-performance analog components, engineered to meet the demanding requirements of modern electronic systems.

With its low offset voltage and low noise characteristics, the BUF01900AIDRCT ensures a high degree of accuracy in signal processing, making it an ideal choice for critical applications such as medical instrumentation, test and measurement equipment, and high-end consumer electronics. Its precision is further enhanced by a low temperature coefficient, which minimizes drift over a wide temperature range.

The device is designed for versatility, supporting a wide supply voltage range, which allows it to be used in various systems without the need for additional power supplies. This feature simplifies design and can help reduce system costs and complexity. Additionally, the BUF01900AIDRCT offers a high output current capability, making it suitable for driving heavy loads when necessary.

One of the key advantages of the BUF01900AIDRCT is its small package size. Housed in a compact, surface-mount package, it is an excellent solution for space-constrained applications. The small footprint does not come at the expense of performance, as the device still delivers the high-quality output expected from Texas Instruments products.

In terms of protection, the BUF01900AIDRCT features over-temperature and short-circuit protection, ensuring reliable operation and longevity even in harsh conditions. This protection, along with the device's robust design, contributes to a low failure rate and a long operational lifespan, which is critical for applications where downtime is not an option.

Overall, the BUF01900AIDRCT is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Whether for precise data acquisition, sensitive sensor interfaces, or any application requiring a stable reference voltage, this buffer is up to the task.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess