EN
  • EN
  • DE

SN10503PWP

Part No SN10503PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VOLTAGE FEEDBACK 14HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Video Amp 3 Voltage Feedback 14-HTSSOP
Manufacturer Texas Instruments
Package Tube
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 14-HTSSOP
Family Name SN10503
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number SN10503PWPG4-ND, -296-16829-5, -SN10503PWPG4-NDR, SN10503PWPG4, -SN10503PWP-NDR, -296-16829-5-ND, -SN10503PWPG4, 296-16829-5, 296-16829-5-NDR
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896325-SN10503PWP
Ultra Librarian 3D Model Ultra Librarian SN10503PWP CAD Model

Description

Introducing the SN10503PWP from Texas Instruments

The SN10503PWP is a state-of-the-art integrated circuit designed and manufactured by the renowned Texas Instruments. This device is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of the electronics industry. It is designed to cater to a wide range of applications, making it a versatile choice for designers and engineers alike.

The SN10503PWP is a member of Texas Instruments' extensive line of interface ICs, which are known for their reliability and performance. This particular model is packaged in a PWP (HTSSOP) type, which stands for Plastic Thin Shrink Small Outline Package. This packaging is designed for space-saving on the PCB, without compromising on thermal performance and power handling capabilities.

One of the key features of the SN10503PWP is its robustness in signal transmission and reception. It is engineered to ensure high-speed data transfer while maintaining signal integrity, even in harsh industrial environments. This makes it an ideal choice for applications that require reliable communication, such as networking equipment, telecommunications, and high-speed data interfaces.

Moreover, the SN10503PWP boasts a high level of integration, which simplifies design and reduces the need for additional components. This not only saves space on the circuit board but also helps in reducing overall system costs. The device's ease of use is further enhanced by its compatibility with various microcontrollers and processors, allowing for seamless integration into existing designs.

In terms of power efficiency, the SN10503PWP stands out with its low-power consumption, which is critical for battery-powered devices and energy-sensitive applications. This feature, coupled with its excellent thermal performance, ensures that the device operates reliably over a wide temperature range, making it suitable for outdoor and industrial applications.

Overall, the SN10503PWP from Texas Instruments is a high-quality, versatile interface IC that offers designers the performance, reliability, and efficiency needed for today's demanding electronic applications. Its compact form factor, robust design, and ease of use make it an excellent choice for a multitude of projects requiring high-speed data transfer and signal integrity.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Harris Corporation
Video Amp 1 Video
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1132 $55.0188
20+ $5.0160 $100.3200
31+ $4.8593 $150.6383
43+ $4.7025 $202.2075
55+ $4.5458 $250.0190
74+ $4.0755 $301.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,349 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess