Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Differential
Number of Circuits 1
-3db Bandwidth 50MHz
SR - Slew Rate 165 V/μs
Operating Supply Current 13mA
Output Current per Channel 20mA
Dual Supply Voltage (±) 4.75 V ~ 16 V, ±2.38 V ~ 8 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780303-LT1187CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1187
Introduction Date January 12, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1187CN8#PBF CAD Model

Description

The LT1187CN8#PBF is a high-performance operational amplifier from Linear Technology, designed to offer a perfect blend of speed, precision, and low power consumption. This operational amplifier is ideal for a wide array of applications, including data acquisition systems, filters, and high-quality audio equipment.

Key Features

  • High Speed: With a slew rate of 2.5V/µs and a gain bandwidth product of 8MHz, the LT1187CN8#PBF is capable of handling high-speed signals, making it suitable for fast operational modes.
  • Precision: Offering excellent accuracy with an input offset voltage of just 500µV and low noise performance, this op-amp ensures high-integrity signal amplification.
  • Low Power Consumption: It operates with a quiescent current of just 350µA per amplifier, which is ideal for battery-powered devices and energy-efficient designs.
  • Dual Supply Operation: This op-amp can operate from ±5V to ±15V dual supplies, providing flexibility in various application circuits.
  • Stable with Capacitive Loads: The LT1187CN8#PBF is designed to be stable with capacitive loads up to 500pF, which is beneficial for applications with highly capacitive sources.

Applications

  • Active Filters
  • Photodiode Amplifiers
  • Data Acquisition Systems
  • Audio Processing
  • Test Equipment

Package and Quality

The LT1187CN8#PBF comes in an 8-lead PDIP package, ensuring easy integration into a wide range of electronic circuits. The part is also RoHS compliant, adhering to the latest environmental standards and regulations.

Conclusion

With its combination of low power consumption, high speed, and precision, the LT1187CN8#PBF from Linear Technology stands out as an excellent choice for designers looking for a reliable operational amplifier that can deliver top-notch performance in a variety of complex and sensitive applications.

You May Also Be Interested in

NJR Corporation/NJRC
Video Amp Single ±8V 8-Pin SSOP T/R
Need more? Email Us
ECAD model for NJM592V8-TE1
NJR Corporation/NJRC
IC VIDEO AMP DUAL W/DRIVER 8-DIP
Lowest to $1.0918
ECAD model for NJM2268D
Maxim Integrated
IC AMP VOLTAGE FEEDBACK 20TSSOP
Lowest to $4.9380
ECAD model for MAX4396EUP+T
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2267V-TE1-#ZZZB
Maxim Integrated
IC AMP MPLEX AMP 16QSOP
Need more? Email Us
ECAD model for MAX4311EEE+
NJR Corporation/NJRC
Lowest to $2.4914
ECAD model for NJM2538V-TE2
Qorvo US Inc.
IC AMP GENERAL PURPOSE SOT115J
Need more? Email Us
ECAD model for D10040250GT
Texas Instruments
IC WDBND VIDEO BUFF AMP SOT23-6
Lowest to $2.8160
ECAD model for OPA692ID
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2539

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention