Products specifications

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Package Tube
Product Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 250 MHz
Slew Rate 325V/µs
Current - Supply 12.75 mA
Current - Output / Channel 82 mA
Voltage - Supply, Single/Dual (±) 2.8V ~ 11V, ±1.4V ~ 5.5V
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number OPA3832
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 888136-OPA3832ID
Ultra Librarian 3D Model Ultra Librarian OPA3832ID CAD Model

Description

Product Overview: Texas Instruments OPA3832ID

The OPA3832ID is a high-speed, voltage-feedback amplifier designed by Texas Instruments, renowned for its exceptional performance in video, communications, and test instrumentation applications. This versatile amplifier is part of the OPAx832 series, which is characterized by its low distortion, high bandwidth, and fast settling time, making it an ideal choice for demanding signal processing tasks.

Key Features

  • High Speed: With a 200 MHz bandwidth, the OPA3832ID provides rapid signal amplification, ensuring minimal lag in high-frequency applications.
  • Low Distortion: The device offers a low harmonic distortion level, which is critical for maintaining signal integrity in high-fidelity audio and video processing.
  • Fast Settling Time: A swift settling time allows the amplifier to quickly reach its steady-state output after a step input, a crucial attribute for precision measurement equipment.
  • Low Power Consumption: Despite its high-speed performance, the OPA3832ID is designed to operate with low power consumption, making it suitable for battery-powered devices.
  • Wide Supply Range: It operates on a supply range from 4.5 V to 12 V, accommodating a variety of power supply configurations.
  • Output Disable Feature: The inclusion of an output disable feature allows for multiplexing and reduced power usage when the amplifier is not in active use.

Applications

The OPA3832ID is engineered to meet the requirements of a diverse range of applications. Its high-speed and low-distortion characteristics make it exceptionally well-suited for:

  • Video amplification and processing
  • Telecommunications equipment
  • Active filters and ADC drivers
  • Test and measurement instruments
  • Medical imaging systems

Package and Quality

Housed in a compact SOIC-14 package, the OPA3832ID is designed for easy integration into a wide array of circuit designs. Texas Instruments ensures high standards of quality and reliability, making this amplifier a dependable choice for both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
IC VIDEO BUFFER AMP 8-SOIC
Need more? Email Us
ECAD model for OPA693IDG4
Texas Instruments
IC OPAMP CMOS 200MHZ TRP 14TSSOP
Lowest to $7.0204
ECAD model for OPA3355EA/2K5
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2580V-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2272V
Apex Microtechnology
IC PWR AMP VIDEO PWR 80V 5A TO3
Lowest to $810.0655
ECAD model for PA119CE
Qorvo US Inc.
IC AMP GENERAL PURPOSE SOT115J
Need more? Email Us
ECAD model for D10040250GT
Texas Instruments
IC WDBND VIDEO BUFF AMP SOT23-6
Lowest to $2.8160
ECAD model for OPA692ID
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2539
Analog Devices Inc.
SD Video Filter Amplifiers | IC SD VIDEO FILTER AMP SOT23-6
Lowest to $2.9771
ECAD model for ADA4432-1BRJZ-R2

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention