The BQ51050BYFPR is a cutting-edge integrated wireless power receiver solution from Texas Instruments (TI), designed to streamline the development of Qi-compliant wireless charging systems. This highly efficient, compact device is ideal for portable electronics requiring a convenient and reliable charging method without the need for physical connectors.
Key Features
- Qi-Compliant: The BQ51050BYFPR is fully compliant with the Wireless Power Consortium's Qi standard, ensuring compatibility with a wide range of wireless chargers and accessories.
- High-Efficiency: With an advanced rectifier and built-in synchronous boost converter, this receiver achieves excellent power conversion efficiency, minimizing heat generation and maximizing charge speed.
- Integrated Controller: It features an integrated digital controller that manages power transfer and provides control and communication to the Qi transmitter for an optimized charging experience.
- Compact Design: The small form factor of the BQ51050BYFPR allows for easy integration into space-constrained applications, making it perfect for wearables, smartphones, and other portable devices.
- Flexible Power Output: It supports up to 5W of output power, suitable for a range of devices requiring standard wireless charging capabilities.
Applications
The BQ51050BYFPR is versatile and can be used in a variety of applications, including:
- Smartphones and tablets
- Wearable technology
- Portable medical devices
- Personal care appliances
- Wireless charging pads and furniture
Technical Specifications
Some of the technical specifications of the BQ51050BYFPR include:
- Input Voltage Range: 4.5V to 10V
- Output Voltage: 5V
- Operating Frequency: 110kHz to 205kHz
- Operating Temperature Range: -40°C to 85°C
- Package: 28-pin ultra-thin QFN
Overall, the BQ51050BYFPR from Texas Instruments represents a sophisticated solution for designers looking to incorporate wireless charging into their products, delivering both performance and ease of use in a small footprint.