The BQ500511ARHAR from Texas Instruments is a cutting-edge wireless power controller designed to revolutionize the way you charge your devices. This sophisticated piece of technology is part of TI's wireless power transmission solutions, aimed at providing efficient and convenient charging for a wide range of applications.
Key Features:
- Wireless Power Consortium (WPC) Qi Compliant: The BQ500511ARHAR is fully compliant with the WPC Qi standard, ensuring interoperability with other Qi-compliant devices and chargers.
- Integrated Full-Bridge Power Stage: With an integrated full-bridge power stage, this controller offers efficient power transfer and simplified circuitry, reducing the overall bill of materials for your charging solution.
- Dynamic Power Limiting (DPL): The DPL feature allows the BQ500511ARHAR to optimize power delivery based on the capabilities of the power supply, preventing overloads and enhancing system safety.
- Foreign Object Detection (FOD): Safety is a priority with the BQ500511ARHAR, which includes FOD to prevent power transfer when metal objects are detected between the transmitter and receiver, avoiding potential hazards.
Applications:
The versatility of the BQ500511ARHAR makes it suitable for a diverse range of applications, including but not limited to:
- Smartphones and portable electronics charging pads
- Furniture and fixtures with integrated wireless charging
- Public and commercial charging stations
- Medical devices requiring a clean, wire-free power environment
Technical Specifications:
- Input voltage range: 4.5 V to 21 V
- WPC-1.2.2 compliant communication protocol
- Supports up to 15W of power transfer for fast charging
- Efficiency: Up to 84% with Qi-compliant receivers
- Package: 48-VQFN (6x6 mm)
The BQ500511ARHAR by Texas Instruments represents a leap forward in wireless charging technology, offering a blend of high performance, safety, and compatibility. Whether you're designing consumer electronics, furniture, or industrial-grade charging solutions, this wireless power controller is engineered to meet your needs and exceed expectations.