EN
  • EN
  • DE

MIC2014-0.8YM5TR

Part No MIC2014-0.8YM5TR
Manufacturer Micrel
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT23-5
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 754851-MIC2014-0.8YM5TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2014-0.8YM5TR CAD Model

Description

The MIC2014-0.8YM5TR is a power distribution switch from Micrel, now Microchip Technology. It is designed to protect electronic circuits from overcurrent and short-circuit conditions. This device features a precise current limit and thermal shutdown, providing robust protection for sensitive components and systems. It's commonly used in USB power distribution, portable devices, and other applications where circuit protection is crucial.

Applications:

  • USB Power Distribution: Protects USB ports from overcurrent conditions.
  • Portable Devices: Safeguards battery-powered devices from short circuits.
  • Hot-Swap Applications: Allows safe insertion and removal of modules in live systems.
  • Power Distribution in Servers: Provides overcurrent protection for server components.
  • Industrial Control Systems: Protects industrial equipment from power surges.

Features:

  • Overcurrent Protection: Limits the output current to a safe level.
  • Short-Circuit Protection: Quickly shuts off the output in the event of a short circuit.
  • Thermal Shutdown: Protects the device from overheating.
  • Reverse Blocking: Prevents current from flowing back into the device.
  • Enable/Disable Control: Allows the output to be easily turned on and off.
  • Small Package: Available in a compact package for space-saving applications.

Benefits:

  • Circuit Protection: Protects sensitive components from damage.
  • Improved Reliability: Reduces the risk of system failure due to overcurrent or short circuits.
  • Simplified Design: Integrates all necessary protection functions into a single IC.
  • Reduced Cost: Lower component count can reduce overall system cost.
  • Enhanced Safety: Prevents overheating and potential fire hazards.

Additional Details:

The MIC2014-0.8YM5TR typically operates from a 2.5V to 5.5V supply. It features a precise current limit that can be adjusted using an external resistor. The device's fast short-circuit response time ensures quick protection in the event of a fault. The thermal shutdown function protects the device from damage if it overheats. The enable/disable control allows the output to be easily turned on and off, providing flexibility in system design. This part is RoHS compliant. This power distribution switch offers a robust and reliable solution for protecting electronic circuits from overcurrent and short-circuit conditions.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess