EN
  • EN
  • DE

BQ500412

Part No BQ500412
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Low System Cost, Wireless Power Controller for WPC TX A6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154371-BQ500412
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ500412 CAD Model

Description

The BQ500412 is a highly integrated wireless power transmitter controller from Texas Instruments (TI), a leader in semiconductor solutions. This advanced component is designed to manage and drive wireless charging systems for a range of electronic devices, enabling convenient and efficient power transfer without the need for physical connectors or cables.

Key Features

  • Wireless Power Consortium (WPC) Qi Compliant: The BQ500412 meets the WPC Qi standard for wireless power transfer, ensuring compatibility with a wide range of Qi-certified devices.
  • Integrated Full-Bridge Power Stage: With an integrated full-bridge inverter, the BQ500412 simplifies the design and reduces the external component count, leading to a more compact and cost-effective solution.
  • Dynamic Power Limiting (DPL): This feature allows the BQ500412 to optimize the power transfer while adapting to various power supply limitations, ensuring safe and reliable operation.
  • Foreign Object Detection (FOD): The controller includes FOD capabilities to detect the presence of metallic foreign objects on the charging pad, preventing potential overheating and ensuring user safety.

Applications

The BQ500412 is suitable for a diverse range of applications where wireless charging is desired. It is commonly used in:

  • Smartphones and tablets
  • Portable electronics
  • Wearable devices
  • Power banks
  • Wireless charging pads and furniture

Technical Specifications

TI's BQ500412 operates within the input voltage range of 4.5 V to 21 V, making it versatile for various power scenarios. Its high level of integration and efficiency, combined with advanced features such as thermal management and programmable operating parameters, make it a top choice for designers looking to implement wireless charging in their products.

Conclusion

In summary, the BQ500412 from Texas Instruments is an intelligent and feature-rich wireless power transmitter controller that simplifies the implementation of wireless charging solutions. With its adherence to the Qi standard, integrated power stage, and advanced safety features, it stands out as an excellent choice for designers aiming to enhance their products with wireless power capabilities.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5859 $52.9295
12+ $8.6859 $104.2308
18+ $8.4145 $151.4610
25+ $8.1430 $203.5750
32+ $7.8716 $251.8912
43+ $7.0573 $303.4639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess