EN
  • EN
  • DE

UCC2808A-2EP

Part No UCC2808A-2EP
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer Texas Instruments
Win Source Part Number 398260-UCC2808A-2EP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2808A-2EP CAD Model

Description

The UCC2808A-2EP from Texas Instruments is a robust, low-power, BiCMOS current-mode pulse-width modulation (PWM) controller designed for a wide range of power supply applications. This advanced controller is specifically engineered to meet the stringent requirements of space-constrained and energy-efficient power systems.

With its dual-output drive stages, the UCC2808A-2EP is capable of directly driving a power MOSFET or IGBT. This feature simplifies the design process and reduces external component count, making it an ideal choice for isolated and non-isolated power supplies. The device operates at a fixed frequency that is programmed by an external resistor, offering precise control over the switching characteristics of the power supply.

One of the key advantages of the UCC2808A-2EP is its ability to operate with a startup current of just 0.5µA and a run current of 2.5mA. This low power consumption is essential for applications that demand high efficiency and minimal standby power loss. The controller also includes an undervoltage lockout feature with hysteresis, ensuring stable operation under varying input voltage conditions.

The UCC2808A-2EP is designed with protection features such as cycle-by-cycle current limiting and thermal shutdown, which safeguard the power supply and the end application against over-current and over-temperature conditions. The controller's soft-start function minimizes stress on the power stage during startup, extending the life of the power supply.

This controller is available in an extended temperature range, making it suitable for industrial and military-grade applications. The UCC2808A-2EP is offered in a variety of packages, including the space-saving 8-pin SOIC, which is ideal for compact power supply designs.

Overall, the UCC2808A-2EP is a versatile, efficient, and reliable solution for designers looking to optimize their power supply designs with a high-performance PWM controller. Its combination of low-power operation, comprehensive protection features, and space-efficient packaging makes it an excellent choice for a broad range of applications, including switching power supplies, DC-DC converters, and power inverters.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess