The BZD27-C13 is a robust Zener diode from NXP Semiconductors, designed to provide precision voltage regulation in a compact package. This Zener diode is part of the BZD27 series, which is well-known for its reliability and performance in a wide range of electronic applications.
Key Features
- Voltage Regulation: The BZD27-C13 offers a nominal Zener voltage of 13V, making it suitable for applications requiring a regulated voltage in this range.
- Power Dissipation: With a power dissipation of 800mW, this device can handle significant energy without compromising its performance or longevity.
- Package: Encased in a small SOD87 (DO-219AB) plastic package, the BZD27-C13 is designed for surface-mounted applications, saving valuable space on the circuit board.
- Thermal Resistance: It features a low thermal resistance, ensuring efficient heat dissipation during operation.
- Operating Temperature: The diode operates effectively across a wide temperature range from -55°C to +150°C, accommodating various environmental conditions.
Applications
The BZD27-C13 is ideal for use in a variety of applications where voltage stabilization is critical. It is commonly used in:
- Power supply circuits
- Consumer electronics
- Automotive electronics
- Industrial systems
- Telecommunication equipment
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The BZD27-C13 Zener diode is manufactured with stringent quality control processes, ensuring reliable operation and a long service life. It is also compliant with various industry standards, which makes it a trusted choice for engineers and designers looking for a voltage regulation solution in their electronic designs.
Environmental Compliance
The BZD27-C13 is a lead-free and RoHS compliant component, reflecting NXP's dedication to environmental sustainability. This compliance ensures that the product is suitable for use in electronic equipment that must meet these environmental standards.