EN
  • EN
  • DE

UC2861DW

Part No UC2861DW
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM VM 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Non-Isolated
Internal Switch(s) Yes
Topology Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up 16.5V
Supply Voltage - Operating 10.5 V to 22 V
Frequency - Switching 10kHz to 1MHz
Control Features Soft Start
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 035651-UC2861DW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2861DW CAD Model

Description

The UC2861DW is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide array of power management applications. This versatile device is part of the UCx861 family of products, known for their reliability and efficiency in controlling and driving power in various systems.

Key Features

  • High-Performance PWM Controller: The UC2861DW is equipped with a pulse-width modulation (PWM) controller that enables precise control over the power distribution in electronic systems. This feature makes it ideal for applications requiring efficient energy management.
  • Dual Output Drive Stages: It features dual output drive stages that can be configured for push-pull, half-bridge, or full-bridge topologies, providing flexibility in the design of power circuits.
  • Wide Operating Range: The device operates over a wide range of input voltages, accommodating various power supply specifications and ensuring compatibility with different types of electronic equipment.
  • Programmable Dead-Time: With programmable dead-time, the UC2861DW ensures that the switching transitions in power converters are safe and efficient, minimizing power loss and reducing the risk of faults.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature protects the system by ensuring that the device only operates when the supply voltage is within an acceptable range.
  • Thermal Shutdown: An integrated thermal shutdown mechanism enhances the safety of the system by preventing operation when excessive temperatures are detected.

Applications

The UC2861DW is ideal for a variety of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • DC to AC Power Inverters
  • DC to DC Converters
  • Motor Control Systems
  • Battery Management Systems

With its robust design and advanced features, the UC2861DW from Texas Instruments is a go-to choice for engineers and designers seeking a reliable and versatile power management solution. Whether it's for industrial, commercial, or consumer electronics, this IC ensures performance and durability for your power control needs.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5153 $52.6071
17+ $6.1664 $104.8288
26+ $5.9737 $155.3162
35+ $5.7810 $202.3350
45+ $5.5883 $251.4735
60+ $5.0102 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess