Product Overview: BUK7515-100A
The BUK7515-100A is a high-performance N-channel TrenchMOS™ standard level FET produced by NXP Semiconductors, a leader in the field of high-quality electronic components. This MOSFET is designed to deliver efficient power management and conversion in a wide range of applications, ensuring reliability and performance.
Key Features
- Low on-state resistance (RDS(on)): The BUK7515-100A offers an exceptionally low on-state resistance, which increases efficiency by reducing conduction losses when the MOSFET is on, making it ideal for high-efficiency power supplies.
- High-speed switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, providing improved performance in power conversion systems.
- Standard level gate drive: This feature makes the BUK7515-100A compatible with standard drive voltages, simplifying the design of the driving circuitry.
- Robust thermal performance: The MOSFET's excellent thermal characteristics ensure that it can handle high levels of power without overheating, contributing to the longevity and reliability of the final product.
Applications
The versatility of the BUK7515-100A allows it to be used in a variety of applications, including:
- DC/DC converters
- Switch mode power supplies (SMPS)
- Motor drives
- Automotive applications
- Power management systems
Product Specifications
The BUK7515-100A is designed with the following specifications:
| Parameter |
Value |
| Drain-source voltage (VDS) |
100V |
| Continuous drain current (ID) |
75A |
| Power dissipation (PD) |
210W |
| Operating temperature range |
-55°C to +175°C |
With its robust design and high-grade performance, the BUK7515-100A is a reliable choice for engineers and designers looking to enhance the efficiency and durability of their power management solutions.