EN
  • EN
  • DE

BZV85-C22

Part No BZV85-C22
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157535-BZV85-C22
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV85-C22 CAD Model

Description

The BZV85-C22 is a robust voltage regulator diode from the reputable semiconductor manufacturer, NXP Semiconductors. This particular Zener diode is designed to provide a precise voltage reference of 22 volts, making it an ideal choice for a wide range of electronic applications that require voltage regulation and stabilization.

Key Features

  • Voltage Stability: The BZV85-C22 offers a nominal Zener voltage of 22V with a tight tolerance, ensuring reliable performance in voltage regulation tasks.
  • Power Dissipation: With a power dissipation capacity of 1.3W, this Zener diode can handle moderate levels of power, making it suitable for various circuit designs.
  • Package: Encased in a DO-41 glass package, the BZV85-C22 is designed for through-hole mounting, providing ease of integration into printed circuit boards (PCBs).
  • Thermal Stability: The device operates efficiently over a wide temperature range, maintaining its performance characteristics even under varying environmental conditions.
  • High Surge Capability: The BZV85-C22 can withstand transient over-voltage events, offering enhanced circuit protection against voltage spikes.

Applications

The BZV85-C22 Zener diode is versatile in its applications, commonly used in:

  • Voltage regulation circuits
  • Power supply units
  • Over-voltage protection circuits
  • Switching power supplies
  • Other electronic applications that require a stable reference voltage

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZV85-C22 is no exception. It is manufactured to meet high industry standards, ensuring both reliability and durability for your electronic projects. Whether you are designing consumer electronics, industrial systems, or automotive applications, the BZV85-C22 Zener diode is an excellent choice for maintaining voltage stability and protecting sensitive components.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess