EN
  • EN
  • DE

BQ500100DCKT

Part No BQ500100DCKT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description VOLTAGE OUTPUT CURRENT SHUNT MON / Single Mode Wireless Power Transmitter 6-Pin SC-70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Current Monitor
Sensing Method High-Side
Accuracy ±2%
Voltage - Input 2.7 V ~ 6 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 770368-BQ500100DCKT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ500100
Introduction Date January 28, 2016
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ500100DCKT CAD Model

Description

The BQ500100DCKT is a highly sophisticated and advanced wireless power transmitter controller designed and manufactured by Texas Instruments (TI). This cutting-edge component is specifically engineered to facilitate seamless and efficient wireless charging for a wide range of electronic devices, including smartphones, tablets, wearable technology, and other Qi-compliant gadgets.

Key Features

  • Qi-Compliant: The BQ500100DCKT adheres to the Wireless Power Consortium's Qi standard, ensuring compatibility with a broad spectrum of devices and accessories.
  • Integrated Full-Bridge Driver: With an integrated full-bridge inverter, this transmitter controller can directly drive the coil in a wireless power transfer system, providing a compact solution for wireless charging applications.
  • Digital Control: The device employs a sophisticated digital control system that optimizes efficiency and ensures stable power delivery to the receiving device.
  • Foreign Object Detection (FOD): Safety is paramount, and the BQ500100DCKT includes FOD capabilities to prevent overheating and damage when metallic foreign objects are present in the charging field.

Applications

The BQ500100DCKT is versatile and can be implemented in a variety of applications. Its primary use is in the development of fixed and portable wireless charging bases that require high reliability and performance. It is also suitable for embedding in furniture or automotive consoles to provide integrated wireless charging solutions.

Technical Specifications

  • Input Voltage: Designed to operate across a range of input voltages suitable for various power sources.
  • Efficiency: High-efficiency power conversion ensures minimal energy loss during the wireless charging process.
  • Package: The BQ500100DCKT is available in a compact package that is conducive to space-saving designs and applications.

Conclusion

The BQ500100DCKT from Texas Instruments represents a state-of-the-art solution for wireless power transmission. Its compliance with the Qi standard, combined with its integrated safety features and digital control, make it an ideal choice for manufacturers looking to incorporate wireless charging into their products. With TI's reputation for quality and innovation, the BQ500100DCKT is set to play a pivotal role in the advancement of wireless charging technology.

You May Also Be Interested in

ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9011 $54.0660
140+ $0.7394 $103.5160
210+ $0.7163 $150.4230
290+ $0.6932 $201.0280
375+ $0.6701 $251.2875
500+ $0.6008 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess