EN
  • EN
  • DE

SMBJ5365AE3/TR13

Part No SMBJ5365AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 36 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 11 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 25.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5365
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280630-SMBJ5365AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5365AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5365AE3/TR13 Product Overview

The SMBJ5365AE3/TR13 is a robust and precise Zener diode from Microchip Technology, designed to provide superior voltage regulation and protection for a wide range of electronic applications. This component is a part of Microchip's extensive SMBJ series, known for their reliability and performance in circuit protection.

Key Features

  • Voltage Regulation: The SMBJ5365AE3/TR13 offers excellent voltage stability, making it an ideal choice for voltage regulation tasks in complex circuits.
  • Power Dissipation: With its ability to handle up to 5W of power dissipation, this Zener diode can support higher power applications without compromising performance.
  • Surge Protection: The device is specifically designed to protect sensitive electronic equipment from voltage transients induced by inductive load switching and lightning, providing reliable surge protection.
  • Package: It comes in a DO-214AA package, also known as an SMB package, which is suitable for automated surface-mount assembly and space-constrained applications.
  • Temperature Range: The diode operates effectively over a broad temperature range, ensuring stability and functionality in various operating conditions.

Applications

The SMBJ5365AE3/TR13 is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Power supply circuits
  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Industrial equipment

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the SMBJ5365AE3/TR13 is no exception. Each diode is manufactured to the highest standards to ensure it meets Microchip's reliability criteria. Customers can trust this Zener diode to deliver consistent performance and longevity in their products.

Ordering Information

The product is available in tape and reel packaging, with the TR13 suffix indicating the tape and reel option that facilitates automated pick-and-place assembly processes, making it suitable for high-volume manufacturing environments.

With its combination of features, the SMBJ5365AE3/TR13 from Microchip Technology stands out as a top choice for designers looking for a reliable Zener diode capable of providing both voltage regulation and transient voltage protection in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess