EN
  • EN
  • DE

BQ50002ARHBR

Part No BQ50002ARHBR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR TX 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Applications Wireless Power Transmitter
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number BQ50002
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 571675-BQ50002ARHBR
Ultra Librarian 3D Model Ultra Librarian BQ50002ARHBR CAD Model

Description

Introducing the BQ50002ARHBR Wireless Power Transmitter Controller

The BQ50002ARHBR, from the renowned semiconductor manufacturer Texas Instruments, is a cutting-edge wireless power transmitter controller designed to revolutionize the way you charge your devices. This highly integrated circuit is specifically created to facilitate the development of Qi-compliant wireless charging solutions for a variety of applications, including smartphones, tablets, wearables, and medical devices.

Key Features:

  • Qi-Compliant: The BQ50002ARHBR adheres to the Wireless Power Consortium's Qi standard, ensuring compatibility with a wide range of Qi-certified receivers.
  • Adaptive Power Transfer: It automatically adjusts power delivery based on the needs of the receiving device, optimizing charging efficiency and speed.
  • Advanced Communication Capabilities: This controller supports bi-directional communication with the receiver to ensure a reliable and secure charging process.
  • Foreign Object Detection: Safety is a priority, and the inclusion of foreign object detection (FOD) helps to prevent heating of metal objects that could interfere with the charging process.
  • Compact Design: The BQ50002ARHBR comes in a small VQFN package, making it ideal for space-constrained applications.

Applications:

With its versatile design, the BQ50002ARHBR can be integrated into a variety of products, including:

  • Wireless charging pads and mats
  • Embedded wireless charging solutions for furniture and vehicles
  • Portable and backup chargers
  • Industrial and medical equipment requiring wireless power

The BQ50002ARHBR is not just a component; it's a gateway to designing seamless and efficient wireless charging experiences for end-users. By incorporating this transmitter controller into your products, you can offer the convenience of wireless charging, while also adhering to industry standards for safety and compatibility.

Whether you're an engineer looking to integrate wireless charging into your next project, or a product designer aiming to enhance the user experience, the BQ50002ARHBR from Texas Instruments provides the reliability and performance you need to stay ahead in the rapidly evolving field of wireless power technology.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5000 $54.0000
28+ $3.6923 $103.3844
42+ $3.5769 $150.2298
58+ $3.4616 $200.7728
75+ $3.3462 $250.9650
100+ $3.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,174 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess