EN
  • EN
  • DE

CDC516DGGRG4

Part No CDC516DGGRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK DVR 3.3V 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type PLL Clock Driver
PLL Yes with Bypass
Input LVTTL
Output LVTTL
Number of Circuits 1
Maximum Input Frequency 125MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 1028707-CDC516DGGRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDC516DGGRG4 CAD Model

Description

Introducing the Texas Instruments CDC516DGGRG4 Clock Buffer

The Texas Instruments CDC516DGGRG4 is a high-performance, low-skew, 1-to-6 clock buffer designed to distribute high-speed signals in clock distribution applications. With its advanced features and robust design, the CDC516DGGRG4 is suitable for a wide range of applications, including servers, telecommunications, computing, and high-speed data acquisition systems.

Key Features

  • Low Skew: The device is engineered to ensure minimal signal skew, which is crucial for maintaining the integrity of high-speed digital signals. This ensures that the clock signals are synchronized across all outputs, providing reliable performance in critical applications.
  • Multiple Outputs: The CDC516DGGRG4 offers six outputs, allowing for broad distribution of the clock signal. This makes it an ideal choice for systems that require multiple clocking signals derived from a single source.
  • High-Speed Operation: Designed for high-speed operation, this clock buffer supports fast signal rise and fall times, making it suitable for high-frequency applications.
  • Compatibility: It operates with a wide range of supply voltages and is compatible with various logic families, offering design flexibility for mixed-voltage systems.
  • Power-Saving Modes: The device includes power-saving modes that reduce power consumption when not in use, contributing to energy-efficient designs.

Package and Quality

The CDC516DGGRG4 comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The package is designed for surface-mount technology, facilitating easy integration into PCB designs. Moreover, Texas Instruments' commitment to quality ensures that each device meets rigorous industry standards for reliability and performance.

Applications

This clock buffer is versatile and can be used in various applications, such as clock tree design, data communication, and high-speed signal processing. Its ability to provide consistent, low-skew clock signals makes it an essential component in systems where timing accuracy is paramount.

In summary, the Texas Instruments CDC516DGGRG4 clock buffer is a reliable and efficient solution for distributing clock signals across multiple destinations with minimal skew. Its combination of high-speed performance, multiple outputs, and power efficiency makes it an excellent choice for designers looking to enhance their system's timing architecture.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess