EN
  • EN
  • DE
  • IT

BQ40Z60RHBT

Part No BQ40Z60RHBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Programmable Battery Management Unit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2 ~ 4
Fault Protection Over Current, Short Circuit
Voltage Supply MAX 26V
Interface SMBus
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1154341-BQ40Z60RHBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ40Z60
Introduction Date December 09, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ40Z60RHBT CAD Model

Description

The BQ40Z60RHBT is a sophisticated battery management device from Texas Instruments, designed to cater to the needs of a wide range of rechargeable battery-powered applications. This integrated circuit is particularly well-suited for smart battery packs and offers precision measurements and an array of features to ensure the safety, efficiency, and longevity of the battery system it manages.

Key Features

  • Advanced Battery Management: The BQ40Z60RHBT is equipped with an array of features to manage and monitor battery packs, including voltage, current, temperature, and state-of-charge (SOC) calculations.
  • Impedance Track™ Technology: This device incorporates TI's patented Impedance Track™ algorithm, which provides highly accurate battery capacity monitoring, enabling users to maximize runtime and maintain precise knowledge of the remaining battery life.
  • Integrated Safety Protections: Safety is a paramount concern in battery management, and the BQ40Z60RHBT includes a suite of protection features, such as overvoltage, undervoltage, overcurrent, and overtemperature protections, to safeguard the battery during operation.
  • Flexible Configuration: The device offers programmable settings for various parameters, allowing customization to fit specific battery chemistry and application requirements.
  • Communication Interface: It supports SMBus and I2C communication protocols, enabling easy integration with a host controller and facilitating data exchange for monitoring and control purposes.

Applications

The BQ40Z60RHBT is an ideal solution for a diverse array of applications that require reliable and accurate battery management. These include:

  • Portable Computing Devices
  • Medical Equipment
  • Industrial Handhelds
  • Uninterruptible Power Supplies (UPS)
  • Electric Bicycles
  • Energy Storage Systems

Package and Availability

The BQ40Z60RHBT is offered in a compact 32-pin VQFN package, ensuring a small footprint on the PCB and suitability for portable applications. Texas Instruments provides comprehensive support for this product, including detailed datasheets, application notes, and design tools, to facilitate its integration into your next project.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0521 $58.1042
5+ $23.8376 $119.1880
7+ $23.0927 $161.6489
9+ $22.3478 $201.1302
12+ $21.6028 $259.2336
16+ $19.3681 $309.8896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess