EN
  • EN
  • DE

BQ27500DRZT-V130

Part No BQ27500DRZT-V130
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LI-ION 12SON / Fuel Gauge Li-Ion/Li-Pol 12-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Impedance Track
Packaging Reel package
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Temperature
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-VFDFN Exposed Pad
Manufacturer Package 12-SON (2.5x4)
Win Source Part Number 770340-BQ27500DRZT-V130
Popularity Medium
Supply and Demand Status Limited
Family Name BQ27500-V130
Introduction Date March 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ27500DRZT-V130 CAD Model

Description

Product Overview: Texas Instruments BQ27500DRZT-V130

The Texas Instruments BQ27500DRZT-V130 is a cutting-edge battery fuel gauge integrated circuit (IC) designed to provide precise power management solutions for single-cell lithium-ion batteries. This sophisticated chip is part of TI's extensive line of battery management devices and is engineered to cater to the needs of modern portable electronics that demand accurate battery monitoring and efficient power consumption.

Key Features:

  • Impedance Track™ Technology: The BQ27500DRZT-V130 utilizes TI's proprietary Impedance Track™ algorithm, which offers accurate state-of-charge (SOC) readings by accounting for changes in battery impedance over time, temperature, and discharge/charge cycles.
  • Single-Cell Operation: Designed specifically for single-cell lithium-ion or lithium-polymer batteries, this IC ensures compatibility with a wide range of consumer electronics, from smartphones to digital cameras.
  • Low Power Consumption: The device operates with a low quiescent current, which is crucial for extending battery life in portable applications.
  • Directly Connectable to the Battery: With a direct connection to the battery cell, the BQ27500DRZT-V130 can measure voltage, current, and temperature accurately, providing real-time battery status.
  • Configurable: The IC allows for easy configuration to match specific battery chemistry and application requirements, ensuring a versatile solution for various products.
  • Communication Interface: It features an I2C interface for communication with the host system, enabling seamless integration into device architecture.

Applications:

The versatility of the BQ27500DRZT-V130 makes it suitable for a wide array of portable devices, including:

  • Smartphones and tablets
  • Portable media players
  • Digital cameras and camcorders
  • Handheld gaming consoles
  • Wearable technology
  • Health and fitness trackers

With its compact form factor, the BQ27500DRZT-V130 comes in a small-outline integrated circuit (SON) package, making it an ideal solution for space-constrained applications. Manufacturers seeking to enhance their products with reliable battery management technology will find the BQ27500DRZT-V130 an indispensable component that ensures both performance and customer satisfaction.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Lowest to $20.9001
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess