EN
  • EN
  • DE

DS28E01G-033-1A+T

Part No DS28E01G-033-1A+T
Manufacturer Maxim Integrated
Catalog Memory
Description IC EEPROM 1KBIT 1-WIRE 2SFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 256 x 4
Memory Interface 1-Wire®
Access Time 2 µs
Voltage - Supply 2.85V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 2-SFN
Supplier Device Package 2-SFN (6x6)
Base Product Number DS28E01
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 730634-DS28E01G-033-1A+T
Ultra Librarian 3D Model Ultra Librarian DS28E01G-033-1A+T CAD Model

Description

Maxim Integrated's DS28E01G-033-1A+T Secure Authenticator

The DS28E01G-033-1A+T from Maxim Integrated is a highly secure, single-chip authenticator that provides a robust defense against unauthorized usage and cloning of electronic devices. This advanced security solution is designed with a combination of nonvolatile memory and secure hashing algorithm (SHA-1) to ensure the integrity and authenticity of products. It is an ideal component for safeguarding intellectual property and ensuring secure data exchange in a wide range of applications, including medical devices, consumable goods, and network hardware.

Key Features

  • Secure Hash Algorithm-1 (SHA-1): This cryptographic hash function creates a unique, 160-bit hash value, making it virtually impossible to reverse-engineer or duplicate the device's identity.
  • 1024-Bit One-Time Programmable (OTP) Memory: The device includes memory that can be securely programmed to store sensitive data, such as cryptographic keys or device configuration settings, which cannot be altered once written.
  • Challenge and Response Authentication: The DS28E01G-033-1A+T supports a challenge-response authentication scheme that provides a secure method for verifying the authenticity of a device.
  • Low-Power Consumption: Designed for energy-sensitive applications, this authenticator operates efficiently with minimal power requirements.
  • Small Form Factor: The compact 6-pin TSOC package is suitable for space-constrained designs, allowing for easy integration into various electronic systems.

Applications

  • Medical device authentication
  • Printer cartridge identification and authentication
  • Peripheral device authentication
  • Aftermarket product protection
  • Accessory and consumable goods authentication

The DS28E01G-033-1A+T secure authenticator is a testament to Maxim Integrated's commitment to providing advanced security solutions that protect against counterfeiting and unauthorized use. With its robust security features and versatile applications, this device is an essential component for manufacturers looking to safeguard their products and maintain consumer trust.

For more information or to discuss integration into your product line, visit Maxim Integrated's official website or contact their support team.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0547 $61.6410
70+ $1.6863 $118.0410
110+ $1.6332 $179.6520
150+ $1.5812 $237.1800
190+ $1.5281 $290.3390
255+ $1.3698 $349.2990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess