EN
  • EN
  • DE

2036-07-SMLF

Part No 2036-07-SMLF
Manufacturer Bourns Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 75V 20% 10KA SURFACE MOUNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Series Mini-TRIGARD 2036-SM
Packaging Bulk
Voltage - DC Spark Over (Nom) 75V
Impulse Discharge Current (8/20μs) 10000A (10kA)
Tolerance ±20%
Number of Poles 3
Fail Short No
Mounting SMD
Package 3-SMD Cylinder Square End
Win Source Part Number 761704-2036-07-SMLF
Family Name 2036
Introduction Date February 18, 2009
ECCN EAR99
Country of Origin Costa Rica
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2036-07-SMLF CAD Model

Description

The 2036-07-SMLF is a Gas Discharge Tube (GDT) surge protector manufactured by Bourns. It is designed to protect sensitive electronic equipment from voltage transients caused by lightning strikes, power surges, and electrostatic discharge (ESD). GDTs are known for their high surge current capability, low capacitance, and high insulation resistance, making them suitable for protecting communication lines and power circuits.

Applications

  • Telecommunication equipment
  • Networking devices (routers, switches, modems)
  • Surge protection devices (SPDs)
  • Power supplies
  • Industrial control systems
  • Security systems

Features

  • High surge current capability: Provides robust protection against large surge events.
  • Low capacitance: Minimizes signal distortion in high-frequency applications.
  • High insulation resistance: Ensures minimal leakage current during normal operation.
  • Surface mount package: Facilitates automated assembly processes.
  • RoHS compliant: Meets environmental regulations.
  • Voltage Rating: 230V

Benefits

  • Effective Surge Protection: Protects sensitive equipment from damage due to voltage transients, improving system reliability.
  • Minimal Signal Interference: Low capacitance ensures signal integrity in high-speed data communication applications.
  • Easy Installation: Surface mount package simplifies the assembly process.
  • Long Lifespan: Designed for long-term reliability, reducing maintenance costs.
  • Compliance: Meets RoHS standards, ensuring environmentally friendly operation.

Additional Details

The 2036-07-SMLF has a DC breakdown voltage of 230V. It is designed to handle high surge currents, providing robust protection against lightning and other transient events. Its compact surface mount package makes it easy to integrate into modern electronic designs. It's crucial to select appropriate voltage ratings based on the operating voltage of the protected circuit to ensure optimal performance. Compliant with industry safety standards.

You May Also Be Interested in

Bourns Inc.
PROTECTOR MODULES
Lowest to $36.3502
Littelfuse Inc.
GDT 2500V 5KA 2 POLE
Lowest to $0.3690
Mitsubishi
GDT 3000V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 420V 5KA 2 POLE SMD
Need more? Email Us
EPCOS (TDK)
GDT 350V 5KA 2 POLE SMD
Lowest to $1.4604
Yageo
GDT 90V 10KA 3 POLE THROUGH HOLE
Lowest to $0.4452
Littelfuse Inc.
GDT 230V 5KA 2 POLE
Lowest to $2.2807
Yageo
GDT 800V 10KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 230V 20KA 3 POLE TH
Lowest to $0.6722

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9615 $50.9990
63+ $1.6094 $101.3922
97+ $1.5591 $151.2327
133+ $1.5088 $200.6704
172+ $1.4585 $250.8620
230+ $1.3077 $300.7710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess