EN
  • EN
  • DE

2SK3391JXTL

Part No 2SK3391JXTL
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 8491-2SK3391JXTL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3391JXTL CAD Model

Description

2SK3391JXTL MOSFET

The 2SK3391JXTL MOSFET is a premier component designed for superior operation within diverse electronic designs. Its versatile applications and robust build make it a preferred choice for designers seeking reliability and performance.

Applications

  • AC Adapters
  • Electronic Ballasts
  • Home Appliances
  • Power Management Systems
  • Smart Grid Devices

Features

  • High Drain-Source Voltage: Offers enhanced safety in high-voltage applications.
  • Minimal On-State Resistance: Decreases power loss significantly.
  • Compact Design: Suitable for space-contained projects.
  • Advanced Thermal Management: Controls heat dissipation effectively.

Benefits

  • Efficiency at Its Best: Reduces energy dissipation, amplifying overall circuit performance.
  • Compatibility: Integrates smoothly within various platforms, offering flexibility for engineering projects.
  • Reduced Maintenance: Promises durability, cutting down on frequent component changes.
  • High-Quality Construction: Assures reliable performance for an extended lifecycle.

The 2SK3391JXTL is the preferred choice for those prioritizing quality, performance, and adaptability in their electronic component selections.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMIS
Lowest to $39.1695
ON Semiconductor
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Need more? Email Us
Samsung
Need more? Email Us
Texas Instruments
Lowest to $1.4405
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
STMicroelectronics
Lowest to $4.8914

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess