EN
  • EN
  • DE

LM3S9B96-IQC80-C5

Part No LM3S9B96-IQC80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M3 RISC 256KB Flash 1.3V/3.3V 100-Pin LQFP Tray / IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 65
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.235 V to 1.365 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 019241-LM3S9B96-IQC80-C5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM3S9B96
Introduction Date May 01, 2011
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3S9B96-IQC80-C5 CAD Model

Description

The Texas Instruments LM3S9B96-IQC80-C5 is a highly sophisticated, versatile microcontroller unit (MCU) designed to offer an array of features and capabilities for a wide range of applications.

  • Description: This product is part of the Stellaris family of MCUs, which are well-known for their high performance and low power consumption.
  • Processor: The LM3S9B96-IQC80-C5 is based on an ARM Cortex-M3 processor, a 32-bit RISC processor core that is designed for high performance and energy efficiency.
  • Capabilities: This processor provides the power needed to handle complex computations and tasks, while also conserving energy to extend battery life in portable devices.
  • Memory: The MCU comes with 256KB of flash memory and 96KB of SRAM, providing ample space for program storage and data manipulation.
  • Peripherals: It also features a range of peripherals, including a 10/100 Ethernet MAC, USB OTG/Host/Device, and CAN interfaces, which allow it to connect to a wide range of devices and networks.
  • Additional Features: In addition, the LM3S9B96-IQC80-C5 includes a variety of other features designed to enhance performance and functionality. These include a real-time clock, watchdog timer, up to 8 UARTs, up to 4 I2C interfaces, and up to 2 QEI interfaces.
  • Power Modes: It also supports a range of power modes, including active, sleep, deep sleep, and hibernate, allowing it to adapt to different power requirements and conserve energy when not in use.
  • Package: The LM3S9B96-IQC80-C5 is packaged in a 100-pin LQFP, making it compact and easy to integrate into a variety of systems.
  • Temperature Range: It operates @ a temperature range of -40 to 85 degrees Celsius, making it suitable for use in a wide range of environments.
  • Overall: Overall, the Texas Instruments LM3S9B96-IQC80-C5 is a powerful, versatile MCU that offers a range of features and capabilities. Whether you're developing a complex industrial system, a high-performance network device, or a power-efficient portable gadget, this MCU can provide the performance and functionality you need.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $390.9775 $390.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 399 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess