EN
  • EN
  • DE

FDC2214QRGHTQ1

Part No FDC2214QRGHTQ1
Manufacturer Texas Instruments
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description CAPACITANCE TO DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Proximity Detector
Proximity Detection Yes
Number of Inputs 4
Resolution 28 b
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 2.1mA
Temperature Range - Operating -40°C to 125°C
Case / Package 16-WQFN (4x4)
Win Source Part Number 1038010-FDC2214QRGHTQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDC2214QRGHTQ1 CAD Model

Description

Introducing the FDC2214QRGHTQ1 Capacitance-to-Digital Converter

The FDC2214QRGHTQ1 from Texas Instruments is a high-performance capacitance-to-digital converter designed for precision sensing applications. This innovative component is part of TI's FDC2x1x family, which is specifically optimized for use in automotive and industrial systems where reliability and accuracy are paramount.

Key Features

  • High Resolution: The FDC2214QRGHTQ1 provides high-resolution capacitive sensing with increased immunity to noise, ensuring accurate measurements even in challenging environments.
  • Multi-Channel Support: With support for up to four capacitive channels, this converter facilitates the design of systems that require multiple sensing elements without the need for additional hardware.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with a low current consumption, making it suitable for battery-powered applications.

Applications

The versatility of the FDC2214QRGHTQ1 allows it to be employed in a wide range of applications, including but not limited to:

  • Proximity sensing for hands-free operations
  • Fluid level measurement in harsh environments
  • Material composition analysis
  • Position and motion detection in automotive controls

Technical Specifications

The device boasts a robust set of specifications that make it a standout choice for precision sensing:

  • Supply Voltage Range: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +125°C
  • Communication Interface: I2C
  • Package: 16-pin QFN (RGHT)

Quality and Reliability

As an automotive-qualified product, the FDC2214QRGHTQ1 meets stringent industry standards for quality and reliability. It is designed to withstand the rigors of automotive applications, ensuring consistent performance over a wide range of temperatures and conditions.

Whether you are developing advanced automotive systems, creating innovative industrial sensors, or working on cutting-edge consumer electronics, the FDC2214QRGHTQ1 offers the precision, reliability, and flexibility needed to meet the demands of your next-generation sensing applications.

You May Also Be Interested in

Semtech Corporation
IC TOUCH BUTTON CTLR 32QFN
Need more? Email Us
Semtech Corporation
IC TOUCH BUTTON CTLR 32QFN
Lowest to $1.7764
Cypress Semiconductor Corp
Capacitive Touch Screen 2-Wire 16-Pin QFN EP Tray | IC CAP SENSE 16QFN
Lowest to $0.7192
Infineon Technologies
IC PROXIMITY SWITCH 8DSO
Need more? Email Us
STMicroelectronics
IC SENSOR S-TOUCH 16CH 32QFN
Lowest to $3.0492
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Need more? Email Us
Infineon Technologies
IC PROXIMITY SWITCH PDSO-14
Lowest to $13.0565
STMicroelectronics
IC MCU SENSOR TOUCH/PROX 8UFDFPN
Lowest to $0.7295
Semtech Corporation
IC TOUCH BUTTON CTLR 28QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5441 $52.7205
12+ $8.6516 $103.8192
18+ $8.3813 $150.8634
25+ $8.1109 $202.7725
32+ $7.8405 $250.8960
43+ $7.0294 $302.2642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess