EN
  • EN
  • DE
  • IT

BQ25895MRTWR

Part No BQ25895MRTWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Li-Ion/Li-Pol 5000mA 3.84V to 4.6V 24-Pin WQFN EP T/R / IC NVDC CHARGER I2C 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Programmable Fault Protection Over Temperature
Charge Current - Max 5A
Maximum Supply Voltage 14V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-WQFN (4x4)
Win Source Part Number 1024006-BQ25895MRTWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BQ25895M
Introduction Date July 22, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian BQ25895MRTWR CAD Model

Description

Introducing the BQ25895MRTWR from Texas Instruments

The BQ25895MRTWR is a cutting-edge integrated circuit designed by Texas Instruments, tailored for the modern needs of power management in portable devices. This highly efficient, single-cell, switch-mode battery charge management and system power path management device is for USB Type-C and USB PD applications. It is part of Texas Instruments' extensive portfolio of battery management solutions that cater to a wide range of consumer electronics.

With an I2C serial interface for charging parameter configuration and operating status reporting, the BQ25895MRTWR allows for precise control and monitoring of the charging process. This level of customization ensures that the charging is optimized for various battery chemistries and conditions, providing a flexible solution for designers.

The device supports high-efficiency, fast charging and is designed to work with a wide range of input sources, including traditional USB and newer USB Power Delivery (PD) sources. It is capable of operating with up to 14V of input voltage and supports 3.1A of continuous charge current, with a programmable charge current up to 5A for fast charging applications. This makes it an ideal choice for applications requiring a quick turnaround time for battery charging, such as smartphones, tablets, and other portable electronics.

One of the key features of the BQ25895MRTWR is its battery FET, which provides battery isolation from the system, allowing for a safe and efficient way to charge the battery and supply power to the system simultaneously. This feature ensures that the device can continue to operate even when the battery is being charged, providing an uninterrupted user experience.

Furthermore, the device offers a range of safety features, including thermal regulation, input over-voltage protection, battery temperature monitoring, and safety timer, ensuring reliable operation under various conditions. The BQ25895MRTWR is available in a small, lead-free 24-pin VQFN package, making it suitable for space-constrained applications.

With its robust set of features, the BQ25895MRTWR from Texas Instruments stands out as a versatile and powerful solution for managing power in today's portable devices, ensuring that they are charged quickly, efficiently, and safely.

You May Also Be Interested in

Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2293 $51.2739
55+ $1.8292 $100.6060
85+ $1.7720 $150.6200
117+ $1.7149 $200.6433
151+ $1.6577 $250.3127
202+ $1.4862 $300.2124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,822 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess