EN
  • EN
  • DE
  • IT

BQ24703RHDRG4

Part No BQ24703RHDRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154203-BQ24703RHDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24703RHDRG4 CAD Model

Description

Product Overview: BQ24703RHDRG4

The BQ24703RHDRG4 is a high-efficiency, synchronous battery charger with integrated FETs, manufactured by Texas Instruments. It is specifically designed to manage power for portable devices with complex power requirements, such as laptops, notebooks, and other battery-powered electronics that require precise and efficient charging capabilities.

Key Features

  • Multi-Chemistry Battery Support: The BQ24703RHDRG4 is versatile and can charge a wide range of battery chemistries, including Li-Ion, Li-Polymer, and Li-FePO4.
  • Synchronous Switching FETs: Integrated synchronous rectified buck FETs ensure high efficiency, which is crucial for reducing heat and improving battery charging times.
  • Programmable Charging Parameters: Charging parameters such as voltage and current can be programmed via an SMBus interface, allowing for flexible and optimized charging routines for different battery types and conditions.
  • Input Voltage Range: It operates over a wide input voltage range, accommodating various power sources and ensuring compatibility with global standards.
  • Safety Features: The device includes multiple safety features such as overvoltage, thermal shutdown, and battery detection to protect both the charger and the battery during operation.

Applications

The BQ24703RHDRG4 is ideal for a variety of applications where efficient and reliable battery charging is essential. Its advanced features make it suitable for:

  • Notebook and laptop computers
  • Portable media players
  • Handheld devices
  • Medical and healthcare equipment
  • Other electronic devices requiring efficient power management

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the BQ24703RHDRG4 is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term reliability and performance. The package comes in a 28-VQFN (RHD) form factor, making it compact and suitable for space-constrained applications.

With its advanced charging technology and comprehensive set of features, the BQ24703RHDRG4 from Texas Instruments stands out as a robust solution for managing and charging batteries in today's portable electronic devices.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,220 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess