EN
  • EN
  • DE
  • IT

BQ25890HRTWR

Part No BQ25890HRTWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 24WQFN / Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Series MaxCharge™
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature
Charge Current - Max 5A
Voltage - Supply (Max) 14V
Interface I2C, USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number BQ25890
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571537-BQ25890HRTWR
Ultra Librarian 3D Model Ultra Librarian BQ25890HRTWR CAD Model

Description

Introducing the BQ25890HRTWR from Texas Instruments

The BQ25890HRTWR is a highly integrated battery charge management IC from the reputable electronics manufacturer, Texas Instruments (TI). This advanced component is designed to cater to the needs of a wide range of applications, particularly those requiring efficient and safe charging solutions for single-cell lithium-ion or lithium-polymer batteries.

At the heart of the BQ25890HRTWR is its ability to provide a fast charging experience. It supports high input voltage and high charging current capability, making it an ideal solution for portable devices that demand quick recharge times. The device is equipped with a flexible I<sup>2C interface that allows for the programming of various parameters, such as input current limit, charge current, and voltage settings, to tailor the charging process to specific battery needs.

One of the key features of the BQ25890HRTWR is its Maximum Power Point Tracking (MPPT) technology, which is particularly beneficial when using the device with solar panels or variable power sources. This ensures that the maximum amount of power is extracted under all conditions, optimizing the charging process and extending the battery life.

The BQ25890HRTWR also boasts a range of safety features, including battery temperature monitoring and protection, input over-voltage protection, and thermal regulation. These features help to prevent damage to both the battery and the device, ensuring a safe and reliable charging experience. Additionally, the device supports JEITA battery temperature sensing, which adjusts the charge algorithm based on battery temperature to enhance safety and prolong battery life.

Compatibility with various energy sources, such as USB adapters, high voltage USB PD, and wireless power, makes the BQ25890HRTWR a versatile choice for designers looking to create products that can be charged in diverse environments. Its small form factor and minimal external component requirements also make it an excellent choice for space-constrained applications.

In conclusion, the BQ25890HRTWR from Texas Instruments stands out as a sophisticated, feature-rich charging solution that offers efficiency, flexibility, and safety for modern electronic devices. Whether you're designing a smartphone, a portable speaker, or any other device with a rechargeable lithium battery, the BQ25890HRTWR is engineered to meet the demands of today's fast-paced technology landscape.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2045 $50.7035
56+ $1.8089 $101.2984
86+ $1.7523 $150.6978
118+ $1.6958 $200.1044
153+ $1.6393 $250.8129
205+ $1.4697 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,302 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess