EN
  • EN
  • DE
  • IT

POE300F-24LD

Part No POE300F-24LD
Manufacturer Coilcraft
Catalog Custom Parts (N - R)
Description PoE transformer, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 11.43 mm
Lead Free Contains Lead
Length 21 mm
RoHS Compliant
Width 20.57 mm
Win Source Part Number 1198791-POE300F-24LD
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian POE300F-24LD CAD Model

Description

The POE300F-24LD is a Power over Ethernet (PoE) flyback converter specifically designed for use in IEEE 802.3bt Type 4 applications. It offers a robust and efficient solution for delivering power and data over a single Ethernet cable.

Applications:

  • High-Power PoE Devices: Ideal for IP cameras, wireless access points, and other devices requiring up to 90W of power.
  • Smart Building Automation: Enables PoE-powered lighting, sensors, and control systems.
  • Industrial Automation: Supports PoE-enabled industrial devices such as PLCs and HMIs.
  • Security Systems: Provides power for PTZ cameras and access control systems.
  • Digital Signage: Powers large-format displays and interactive kiosks.

Features:

  • IEEE 802.3bt Type 4 Compliance: Supports up to 90W of power delivery.
  • High Efficiency: Optimized design for minimal power loss and heat generation.
  • Integrated Protection: Includes over-voltage, over-current, and short-circuit protection.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, typically 36V to 57V DC.
  • Compact Size: Designed for space-constrained applications.
  • Isolation: Provides electrical isolation between the input and output.

Benefits:

  • Simplified Installation: Reduces cabling and installation costs by combining power and data.
  • Increased Flexibility: Allows for the placement of devices in locations where power outlets are not readily available.
  • Improved Reliability: Provides a stable and reliable power source for critical devices.
  • Reduced Maintenance: Eliminates the need for separate power supplies and associated maintenance.
  • Scalability: Enables easy expansion of the network with minimal infrastructure changes.

Additional Details:

The POE300F-24LD typically utilizes a flyback topology to achieve high efficiency and isolation. It often incorporates advanced control techniques to optimize performance over a wide range of load conditions. The device may also include features such as soft-start and hiccup mode protection to enhance reliability. Consult the datasheet for specific technical specifications, including operating temperature range, isolation voltage, and efficiency curves. The magnetic components used in this converter are designed to meet specific performance requirements and ensure reliable operation.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Raytheon Company
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392
IBM
French Electronic Distributor since 1988
Need more? Email Us
Intel
Need more? Email Us
Pericom
Lowest to $0.8847
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1604 $50.8020
12+ $8.3367 $100.0404
19+ $8.0762 $153.4478
26+ $7.8157 $203.2082
34+ $7.5552 $256.8768
45+ $6.7736 $304.8120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess