EN
  • EN
  • DE

BQ25792RQMR

Part No BQ25792RQMR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description I2C CONTROLLED, 5-A, 1-4 CELL BU / Charger IC Lithium Ion/Polymer 29-VQFN-HR (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Current, Over Voltage, Short Circuit
Charge Current - Max 5A
Battery Pack Voltage 18.8V (Max)
Voltage - Supply (Max) 24V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 29-VFQFN
Supplier Device Package 29-VQFN-HR (4x4)
Base Product Number BQ25792
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851342-BQ25792RQMR
Ultra Librarian 3D Model Ultra Librarian BQ25792RQMR CAD Model

Description

Introducing the BQ25792RQMR from Texas Instruments

Experience the cutting-edge in battery charging technology with the BQ25792RQMR, a state-of-the-art battery charge controller from Texas Instruments. Designed to cater to a wide array of portable applications, this advanced integrated circuit is engineered to deliver efficient, high-speed charging with a focus on safety and reliability.

The BQ25792RQMR is a highly flexible device that supports a variety of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4. Its versatility extends to support for a broad range of input voltages, ensuring compatibility with various power sources. The device is particularly well-suited for applications requiring 1-4 cell batteries, making it an ideal choice for portable electronics such as smartphones, tablets, and laptops.

One of the standout features of the BQ25792RQMR is its NVDC-1 architecture, which enables seamless transition between different power paths, ensuring consistent device operation even when the battery is at low charge levels. The charging efficiency is further enhanced by an integrated FET, which reduces power loss and improves thermal performance.

With safety as a top priority, Texas Instruments has equipped the BQ25792RQMR with multiple protection features. These include over-voltage, over-current, short-circuit, and thermal protections, safeguarding both the battery and the device from potential damage. Additionally, the chip supports JEITA temperature monitoring, which adjusts the charge profile according to the battery temperature, thus maintaining optimal charging conditions and prolonging battery life.

For designers and engineers, the BQ25792RQMR offers a high degree of programmability through its I2C interface, allowing fine-tuning of charging parameters to meet specific application requirements. The compact QFN package makes it suitable for space-constrained designs, while also providing excellent thermal performance.

In conclusion, the BQ25792RQMR from Texas Instruments represents a robust and versatile solution for fast and safe battery charging in portable devices. Its advanced features and comprehensive protection mechanisms make it an indispensable component for modern, high-performance electronics.

You May Also Be Interested in

Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6341 $57.1935
75+ $1.3408 $100.5600
120+ $1.2989 $155.8680
160+ $1.2570 $201.1200
210+ $1.2151 $255.1710
280+ $1.0894 $305.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,140 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess