ON Semiconductor MC74HC1G14DBVT1G - Single Schmitt-Trigger Inverter
The MC74HC1G14DBVT1G from ON Semiconductor is a high-performance CMOS device that integrates a single Schmitt-trigger inverter into a compact package. This integrated circuit (IC) is designed to be used in a wide array of applications that require signal conditioning due to its inherent noise immunity and capability to transform slowly changing input signals into sharply defined, jitter-free output signals.
Featuring the robustness of CMOS technology, the MC74HC1G14DBVT1G offers a symmetrical output drive with high noise immunity and low power consumption. Its input is capable of accepting voltages higher than the VCC supply, making it suitable for interfacing with multiple logic levels. The device operates over a broad voltage range from 2V to 6V, providing versatility in different operating environments and compatibility with other logic families when used with a proper power supply.
The MC74HC1G14DBVT1G comes in a 5-pin SOT-23 package, which is ideal for space-constrained applications. It is also characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide temperature range, suitable for industrial and automotive applications where extreme conditions are commonplace.
Key Features of the MC74HC1G14DBVT1G:
- Single Schmitt-Trigger inverter logic
- Wide operating voltage range: 2V to 6V
- Low power consumption: 2 μA maximum at 25°C
- High noise immunity characteristic of CMOS technology
- Capable of driving up to 10 LSTTL loads
- Latch-up performance exceeds 250 mA per JESD 17
- ESD performance:
- Compact 5-pin SOT-23 package
- Temperature range from -55°C to 125°C
Applications for the MC74HC1G14DBVT1G are diverse and include signal pulse shaping, waveform generation, logic level conversion, and as a buffer or inverter in digital circuits. Its robust performance and small footprint make it a preferred choice for designers looking for an efficient and reliable solution to implement in their electronic designs.
ON Semiconductor's commitment to quality ensures that the MC74HC1G14DBVT1G meets stringent standards, providing a dependable component for your electronic projects and commercial products.