EN
  • EN
  • DE

BQ25606RGET

Part No BQ25606RGET
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 24VQFN / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 3A
Battery Pack Voltage 4.4V
Voltage - Supply (Max) 13.5V
Interface USB
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number BQ25606
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46941-6,296-46941-1,296-46941-2
Standard Package 250
Win Source Part Number 1320259-BQ25606RGET
Ultra Librarian 3D Model Ultra Librarian BQ25606RGET CAD Model

Description

Product Overview: BQ25606RGET by Texas Instruments

The BQ25606RGET is a highly integrated battery charge management IC from Texas Instruments, designed to bring efficiency, reliability, and convenience to the charging of single-cell lithium-ion or lithium-polymer batteries. This advanced charge controller is housed in a compact 24-pin VQFN package and is engineered to deliver a comprehensive solution for portable devices where space and power efficiency are highly valued.

Key Features

  • High-Efficiency Charging: The BQ25606RGET offers a high-efficiency solution with support for up to 3A of charge current, ensuring fast and effective battery charging.
  • Flexible Power Management: It supports multiple input sources, including USB and adapter inputs, and is compliant with USB 3.0 and USB Power Delivery 2.0 standards.
  • Intelligent Power Path Management: This feature allows the device to power the system while simultaneously and independently charging the battery. This ensures optimal power usage and maintains battery health.
  • Advanced Safety Features: The IC includes a suite of safety features such as thermal regulation, input over-voltage protection, battery over-voltage protection, and a safety timer for charge termination.
  • Programmable Charging Parameters: The BQ25606RGET allows for the programming of various charging parameters, such as charge current and voltage, via an I2C interface, providing flexibility to meet specific application requirements.

Applications

The BQ25606RGET is ideal for a variety of portable applications. These include smartphones, tablets, digital cameras, wireless speakers, and other personal electronics that require efficient and controlled battery charging. Its versatility makes it a preferred choice for designers looking to create compact, energy-efficient, and safe battery-powered devices.

Conclusion

With its combination of high-efficiency charging, flexible power management, and advanced safety features, the BQ25606RGET from Texas Instruments stands out as a sophisticated solution for modern portable electronics. Its programmability and support for fast charging protocols ensure it can meet the needs of a rapidly evolving market, making it an essential component for designers focused on creating the next generation of battery-powered devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0515 $52.6695
31+ $3.3243 $103.0533
47+ $3.2205 $151.3635
65+ $3.1166 $202.5790
83+ $3.0127 $250.0541
112+ $2.7010 $302.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185,980 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess