EN
  • EN
  • DE

BQ25601RTWT

Part No BQ25601RTWT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-WQFN (4x4)
Family Name BQ25601
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46558-6, 296-46558-1, 296-46558-2, BQ25601RTWT-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864507-BQ25601RTWT
Ultra Librarian 3D Model Ultra Librarian BQ25601RTWT CAD Model

Description

BQ25601RTWT Battery Charger and Power Management IC from Texas Instruments

The BQ25601RTWT from Texas Instruments is a highly integrated battery charger and power management IC for single-cell lithium-ion and lithium-polymer batteries. It features a 3A synchronous buck charger with programmable charge current, a power path with integrated MOSFETs, and an output current limit of 3A. The BQ25601RTWT also includes a number of safety features, such as overvoltage protection, overcurrent protection, and thermal protection.

The BQ25601RTWT is ideal for a wide range of applications, including portable electronics, wearables, and industrial devices. It is particularly well-suited for applications where space is limited and high efficiency is required.

Features

  • 3A synchronous buck charger with programmable charge current
  • Power path with integrated MOSFETs
  • Output current limit of 3A
  • I²C interface for configuration and monitoring
  • Programmable safety features, including overvoltage protection, overcurrent protection, and thermal protection
  • Wide input voltage range of 4.5V to 13.5V
  • Small 24-WQFN package

Benefits

  • High efficiency power management solution for single-cell lithium-ion and lithium-polymer batteries
  • Compact solution ideal for space-constrained applications
  • Programmable features allow for customization to meet specific application requirements
  • Safety features protect the battery and system from damage

Applications

  • Portable electronics, such as smartphones, tablets, and laptops
  • Wearables, such as smartwatches and fitness trackers
  • Industrial devices, such as handheld terminals and medical equipment

Detailed Description

The BQ25601RTWT is a highly integrated battery charger and power management IC that features a 3A synchronous buck charger with programmable charge current, a power path with integrated MOSFETs, and an output current limit of 3A. The BQ25601RTWT also includes a number of safety features, such as overvoltage protection, overcurrent protection, and thermal protection.

The BQ25601RTWT is controlled via an I²C interface, which allows for configuration and monitoring of the device. The device can be programmed to charge the battery at a variety of currents, depending on the application requirements. The BQ25601RTWT also features a number of safety features, such as overvoltage protection, overcurrent protection, and thermal protection. These features protect the battery and system from damage in the event of a fault.

The BQ25601RTWT is available in a small 24-WQFN package, making it ideal for space-constrained applications. The device also features a wide input voltage range of 4.5V to 13.5V, making it compatible with a variety of power sources.

Example Use Case

The BQ25601RTWT is ideal for use in a variety of portable electronic devices, such as smartphones, tablets, and laptops. In a smartphone, the BQ25601RTWT can be used to charge the battery and power the device's display, processor, and other components. The device's high efficiency and small size make it ideal for this application.

The BQ25601RTWT can also be used in wearable devices, such as smartwatches and fitness trackers. In a smartwatch, the BQ25601RTWT can be used to charge the battery and power the device's display, processor, and sensors. The device's low power consumption and small size make it ideal for this application.

The BQ25601RTWT can also be used in industrial devices, such as handheld terminals and medical equipment. In a handheld terminal, the BQ25601RTWT can be used to charge the battery and power the device's display, processor, and barcode scanner. The device's reliability and safety features make it ideal for this application.

Conclusion

The BQ25601RTWT is a highly integrated battery charger and power management IC that is ideal for a wide range of applications. It features a 3A synchronous buck charger with programmable charge current, a power path with integrated MOSFETs, and an output current limit of 3A. The BQ25601RTWT also includes a number of safety features, such as overvoltage protection, overcurrent protection, and thermal protection. The device is available in a small 24-WQFN package and features a wide input voltage range of 4.5V to 13.5V.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8729 $52.8561
21+ $4.8188 $101.1948
33+ $4.6682 $154.0506
45+ $4.5176 $203.2920
58+ $4.3670 $253.2860
77+ $3.9153 $301.4781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,570 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess