EN
  • EN
  • DE

BQ25600YFFT

Part No BQ25600YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 30DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Charger IC Lithium Ion/Polymer 30-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 30-UFBGA, DSBGA
Case / Package 30-DSBGA
Family Name BQ25600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48496-2, 296-48496-1, BQ25600YFFT-ND, 296-48496-6
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864506-BQ25600YFFT
Ultra Librarian 3D Model Ultra Librarian BQ25600YFFT CAD Model

Description

The BQ25600YFFT is a highly integrated battery charge management IC from Texas Instruments, designed to cater to the needs of a wide range of portable devices. This sophisticated piece of technology is engineered to deliver efficient and safe charging solutions for single-cell Li-ion and Li-polymer batteries.

Key Features

  • Advanced Charging Algorithm: The BQ25600YFFT features an advanced charging algorithm that ensures optimal charging efficiency and speed while maintaining battery health. It supports multiple charging phases, including pre-charge, fast charge, and termination.
  • High Integration: This IC integrates a power path management system, which allows the device to be powered from the USB port while simultaneously charging the battery. This integration significantly reduces external component count and overall solution size.
  • Flexible Power Input: It is designed to work with a variety of USB input sources, including standard USB, USB Type-C, and USB Power Delivery (PD) with a wide range of input voltages.
  • Programmable Charging Parameters: The BQ25600YFFT offers programmable charging current, input current limit, and a range of other parameters through an I2C interface, providing designers with flexibility to tailor the charging profile to specific battery requirements.

Protection Features

The device includes multiple protection features to ensure the safety of the charging process:

  • Over Voltage Protection (OVP)
  • Over Current Protection (OCP)
  • Thermal Regulation and Protection
  • Battery Temperature Monitoring

Applications

The BQ25600YFFT is ideal for a variety of applications where efficient and secure battery charging is crucial. These include:

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Medical Devices
  • Personal Digital Assistants (PDAs)
  • Portable Audio/Video Players

Package and Availability

The BQ25600YFFT comes in a compact, space-saving 30-bump DSBGA package, offering a minimal footprint on the PCB. This product is available through Texas Instruments and its authorized distributors, ensuring easy accessibility for designers and manufacturers.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3150 $51.7800
29+ $3.5406 $102.6774
44+ $3.4299 $150.9156
61+ $3.3193 $202.4773
78+ $3.2086 $250.2708
105+ $2.8767 $302.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess