EN
  • EN
  • DE
  • IT

MAX3783UCM+T

Part No MAX3783UCM+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703398-MAX3783UCM+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3783UCM+T CAD Model

Description

Maxim Integrated's MAX3783UCM+T: High-Performance Transimpedance Amplifier

The MAX3783UCM+T is a state-of-the-art transimpedance amplifier (TIA) designed by Maxim Integrated, tailored for optical networking applications. This component is part of a family of TIAs that deliver exceptional performance for high-speed communication systems. The MAX3783UCM+T is optimized for use in receivers for fiber optic transceivers, providing a robust solution for handling high data rates with excellent sensitivity and signal integrity.

The device is capable of operating at data rates up to 11.3Gbps, making it suitable for 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed data transmission protocols. Its design ensures a wide dynamic range, which allows it to maintain high performance across various light levels, from low to high optical inputs.

The MAX3783UCM+T offers a differential output that can directly drive a limiting amplifier or a decision circuit in digital applications. Its low input-referred noise density and high transimpedance gain contribute to a superior signal-to-noise ratio, which is critical for maintaining data integrity over long transmission distances.

One of the key features of this TIA is its compact 4mm x 4mm, 16-pin QFN package, which saves valuable board space in dense optical modules. The device also includes an automatic gain control (AGC) function that adjusts the transimpedance to maintain a constant output amplitude over varying input power levels. This AGC capability allows the MAX3783UCM+T to operate over a wide range of input currents, making it highly adaptable to different system requirements.

The MAX3783UCM+T operates from a single 3.3V supply, simplifying power supply design. It also features a shutdown mode to conserve power when the TIA is not in use, making it an energy-efficient choice for green networking solutions.

Overall, the MAX3783UCM+T from Maxim Integrated is an excellent choice for designers looking to implement a high-speed, reliable, and compact transimpedance amplifier in their optical communication systems. Its blend of performance, efficiency, and size makes it a versatile component for the next generation of networking equipment.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6478 $115.6478
2+ $111.9172 $223.8344
3+ $108.1865 $324.5595
4+ $96.9946 $387.9784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess