EN
  • EN
  • DE

BQ24745RHDTG4

Part No BQ24745RHDTG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC SYNC SW-MODE BAT CHRGR 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 2 to 4
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 8.064A
Battery Pack Voltage 19.2V (Max)
Maximum Supply Voltage 24V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-VQFN (5x5)
Win Source Part Number 1023971-BQ24745RHDTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24745RHDTG4 CAD Model

Description

Product Overview: BQ24745RHDTG4 from Texas Instruments

The BQ24745RHDTG4 is a high-efficiency, synchronous battery charger offering integrated compensation and system power selector logic from Texas Instruments. This advanced device is designed to cater to the needs of notebook and portable computers, providing a comprehensive solution for battery management and charging.

Key Features

  • Synchronous Switching MOSFETs: The BQ24745RHDTG4 incorporates synchronous switching MOSFETs, which significantly enhance efficiency by reducing power dissipation during charging.
  • Input Voltage Range: It operates across a wide input voltage range, accommodating various power sources, which makes it versatile for different charging environments.
  • Multi-Chemistry Battery Support: This device supports a range of battery chemistries, including Li-ion, Li-polymer, and LiFePO4, providing a flexible charging solution for different battery technologies.
  • Programmable Charging Parameters: Users can program key parameters such as charge current, input current limit, and charge voltage, ensuring optimal charging conditions tailored to specific battery requirements.
  • Integrated Charge and Input Current Sensing: The BQ24745RHDTG4 features integrated circuitry for precise charge and input current sensing, which helps in maintaining accurate control over the charging process.
  • System Power Selector Logic: The built-in system power selector logic allows for automatic selection between the adapter or battery power, ensuring seamless transition and system operation under various power scenarios.
  • Thermal Regulation: To ensure safety and reliability, the device includes thermal regulation, which helps prevent overheating by adjusting the charge current based on the temperature.

Applications

The BQ24745RHDTG4 is ideal for a multitude of applications that require efficient power management, particularly in portable devices such as:

  • Notebook computers
  • Portable media players
  • Handheld devices
  • Other battery-powered electronics

With its robust feature set and Texas Instruments' reputation for high-quality components, the BQ24745RHDTG4 stands out as a superior choice for designers and engineers looking to implement a reliable charging solution in their portable device projects.

You May Also Be Interested in

Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess