EN
  • EN
  • DE

BQ25600DYFFR

Part No BQ25600DYFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 30DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Charger IC Lithium Ion/Polymer 30-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 30-UFBGA, DSBGA
Case / Package 30-DSBGA
Family Name BQ25600
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864505-BQ25600DYFFR
Ultra Librarian 3D Model Ultra Librarian BQ25600DYFFR CAD Model

Description

Product Overview: BQ25600DYFFR by Texas Instruments

The BQ25600DYFFR is a highly integrated battery charge management and system power path management device designed for space-limited, portable applications. Manufactured by Texas Instruments, this state-of-the-art chip offers a range of features aimed at providing efficient and safe charging for single-cell Li-Ion and Li-Polymer batteries.

Key Features

  • High-Efficiency Solution: The BQ25600DYFFR features a low impedance power path, which optimizes switch-mode operation efficiency, reduces battery charging time, and extends battery life during discharging.
  • Power Path Management: The device enables instant system turn-on and output regulation even with a depleted battery, ensuring reliable system operation.
  • Flexible Charging Configurations: It supports a wide range of input sources, including USB host, USB charging ports, and USB compliant adapters, as well as adjustable high-accuracy voltage and current regulation.
  • Integrated Safety Features: The BQ25600DYFFR incorporates multiple safety features such as thermal regulation, input over-voltage protection, battery over-voltage protection, and a safety timer for enhanced charging safety.
  • Intelligent System Control: With I2C interface support, the device allows system designers to control the charging parameters and access the charging status, providing a flexible and user-friendly interface.

Applications

The BQ25600DYFFR is ideal for a variety of portable applications, including smartphones, tablets, digital cameras, and other USB-powered gadgets. Its compact form factor and comprehensive feature set make it an excellent choice for designers looking to create small-sized, power-efficient, and safe charging solutions.

Package and Quality

This product comes in a compact DSBGA package, which is designed for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for the BQ25600DYFFR, making it a trusted choice for your power management needs.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6960 $51.6560
26+ $3.8531 $100.1806
41+ $3.7327 $153.0407
56+ $3.6123 $202.2888
72+ $3.4919 $251.4168
96+ $3.1307 $300.5472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,139 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess