EN
  • EN
  • DE

SN74ABT245BMDBREP

Part No SN74ABT245BMDBREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 32mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74ABT245
Other Names 296-22246-2R,-296-22246-1R,-SN74ABT245BMDBREPR,2156-SN74ABT245BMDBREP,-296-22246-1,TEXTISSN74ABT245BMDBREP,296-22246-6R,-296-22246-1,296-22246-1R,296-22246-6,296-22246-1,296-22246-2,-V62/04738-01XER,-V62/04738-01XE,V62/04738-01XE
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260174-SN74ABT245BMDBREP
Ultra Librarian 3D Model Ultra Librarian SN74ABT245BMDBREP CAD Model

Description

SN74ABT245BMDBREP - Texas Instruments Octal Bus Transceiver

The SN74ABT245BMDBREP is a high-quality octal bus transceiver from Texas Instruments, designed with both high drive strength and low input current. It is part of TI's military-grade product offerings, specifically engineered to meet the stringent requirements of aerospace and defense applications. This device allows for bidirectional communication between two buses and is particularly suitable for driving heavily loaded buses with up to 64mA of drive strength.

This robust transceiver is designed with an octal non-inverting buffer/line driver with 3-state outputs (D to A and A to B), which can be independently controlled. The SN74ABT245BMDBREP operates from a single 4.5V to 5.5V supply, which makes it compatible with TTL logic levels, while also providing the capability to interface with 5V systems seamlessly.

The device features 3-state controls that ensure low power consumption by placing the outputs in a high impedance state. This is particularly beneficial in power-sensitive applications where energy efficiency is a priority. The SN74ABT245BMDBREP also includes a bus-hold data retention feature that eliminates the need for external pull-up/pull-down resistors, simplifying the design and reducing the overall component count.

With its enhanced product change notification and guaranteed operational lifetime, the SN74ABT245BMDBREP is a reliable choice for critical systems. Its robust design ensures that it can withstand the harsh conditions often encountered in military and aerospace environments, including extended temperature ranges.

Key features of the SN74ABT245BMDBREP include:

  • Controlled Baseline
  • One Assembly/Test Site
  • One Fabrication Site
  • Extended Temperature Performance of -55°C to 125°C
  • Enhanced Diminishing Manufacturing Sources (DMS) Support
  • Enhanced Product-Change Notification
  • Qualification Pedigree†

Available in a 20-pin SSOP (DB) package, the SN74ABT245BMDBREP is designed to provide dependable performance in the most demanding of applications, ensuring system reliability and operational integrity. Whether used in satellite systems, avionics, or military hardware, this transceiver stands up to the challenge of providing seamless data transmission under extreme conditions.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments product datasheets and support documentation.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5382 $54.4584
27+ $3.7237 $100.5399
42+ $3.6073 $151.5066
58+ $3.4910 $202.4780
75+ $3.3746 $253.0950
100+ $3.0255 $302.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess