EN
  • EN
  • DE
  • IT

BQ25300RTER

Part No BQ25300RTER
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATTERY MANAGEMENT  /  Charger IC Lithium Ion/Polymer, Lithium Iron Phosphate 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel (TR)
Battery Chemistry Lithium Ion/Polymer, Lithium Iron Phosphate
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 17V
Interface USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ25300RTERTR
Standard Package 3,000
Win Source Part Number 1196757-BQ25300RTER
Ultra Librarian 3D Model Ultra Librarian BQ25300RTER CAD Model

Description

The BQ25300RTER is a highly integrated battery charge management IC from Texas Instruments, designed to provide efficient and reliable charging for single-cell lithium-ion or lithium-polymer batteries. This advanced chip is housed in a compact WQFN-16 package, making it an ideal choice for portable electronics where space is at a premium.

Key Features

  • Adaptive Charging: The BQ25300RTER features an adaptive charge algorithm that adjusts the charging parameters based on the battery's condition, ensuring optimal charging for maximum battery life.
  • High-Efficiency Power Management: With an input voltage range of 4.5 V to 6 V and integrated power FETs, this IC offers efficient power conversion, minimizing heat generation and power loss during charging.
  • Protection Mechanisms: It includes multiple safety features such as over-current, over-voltage, short-circuit, and thermal protection, safeguarding both the battery and the device from potential damage.
  • Charge Status Indicators: The IC provides status outputs that can be used to drive LEDs or communicate with a host processor, giving real-time updates on the charging process.

Applications

The BQ25300RTER is well-suited for a wide range of applications, particularly those that require a compact charging solution with minimal external components. These applications include but are not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Devices
  • Wireless Headsets and Earbuds
  • Health and Fitness Trackers

Technical Specifications

Parameter Value Package Type WQFN-16 Input Voltage Range 4.5 V to 6 V Charge Current (Max) 1.5 A Battery Chemistry Lithium-Ion/Lithium-Polymer Operating Temperature Range -40°C to +85°C

Overall, the BQ25300RTER from Texas Instruments is a versatile and robust solution for modern battery charging applications, delivering performance and safety in a small footprint.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2300 $55.3500
100+ $1.0092 $100.9200
155+ $0.9777 $151.5435
215+ $0.9462 $203.4330
275+ $0.9146 $251.5150
370+ $0.8200 $303.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,989 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess