EN
  • EN
  • DE

BQ25171QWDRCRQ1

Part No BQ25171QWDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description AUTOMOTIVE, 800-MA LINEAR BATTER / Charger IC Lithium Ion/Polymer 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 6
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 800mA
Battery Pack Voltage 10.5V (Max)
Voltage - Supply (Max) 18V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ25171QWDRCRQ1DKR,296-BQ25171QWDRCRQ1CT,296-BQ25171QWDRCRQ1TR
Standard Package 3,000
Win Source Part Number 1165553-BQ25171QWDRCRQ1
Ultra Librarian 3D Model Ultra Librarian BQ25171QWDRCRQ1 CAD Model

Description

Product Overview: Texas Instruments BQ25171QWDRCRQ1

The Texas Instruments BQ25171QWDRCRQ1 is a highly integrated battery charge management IC designed for space-constrained and portable applications. This advanced chip is specifically engineered to deliver efficient and reliable charging for single-cell lithium-ion or lithium-polymer batteries. Its compact form factor, combined with a rich set of features, makes it an ideal solution for a wide range of automotive and industrial applications.

Key Features

  • High-Efficiency Charging: The BQ25171QWDRCRQ1 boasts a switch-mode charger with a high level of efficiency, reducing heat generation and improving charge times.
  • Programmable Charge Parameters: Users can set the charge current, voltage, and termination thresholds to match the specific needs of their battery and application, ensuring optimal charging performance.
  • Battery Protection: Integrated safety features protect the battery from overcharging, overheating, and short-circuiting, extending the life of the battery and ensuring user safety.
  • Power Management: The device supports power path management, allowing the system to operate from a power source while simultaneously charging the battery.
  • Low Quiescent Current: Its low quiescent current minimizes standby power consumption, making it suitable for battery-powered devices where energy efficiency is critical.
  • Temperature Monitoring: An internal temperature sensor monitors the battery temperature during charging, preventing damage due to extreme conditions.

Applications

The BQ25171QWDRCRQ1 is versatile and can be used in various applications that require a reliable and efficient battery charging solution. Some of the typical applications include:

  • Automotive accessories and infotainment systems
  • Portable medical devices
  • Handheld industrial equipment
  • Wearable technology
  • Wireless speakers and headphones

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the BQ25171QWDRCRQ1 is no exception. It is designed to meet the rigorous standards required for automotive and industrial environments, ensuring reliable performance under a wide range of conditions. With its advanced charging technology and robust safety features, the BQ25171QWDRCRQ1 is a smart choice for designers seeking a dependable battery management solution.

You May Also Be Interested in

Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4519 $50.8165
85+ $1.1913 $101.2605
130+ $1.1541 $150.0330
180+ $1.1169 $201.0420
235+ $1.0797 $253.7295
310+ $0.9680 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,003 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess